Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$8.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$18.89
|
2
in stock
|
Buy Now | |
Powell Electronics
from US$19.78
|
193
in stock
|
Buy Now | |
RS Americas
from US$8.50
|
125
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$19.31
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$23.48
|
2
in stock
|
Buy Now | |
element14
from US$29.41
|
2
in stock
|
Buy Now |
Kit Contents | 1 Red and 1 Black Stainless Steel Sharp Tip Modular Probe |
---|---|
Accessory Type | Sharp Tip Probe Set |
Colour | Red/Black |
Contact Material | Steel |
Handle Material | PP (Polypropylene) |
RoHS Compliant | Yes |
Test Probe Set Polypropylene 0.47 inches Set includes one red and one balck | Pomona Electronics 6479 | RS Americas |
Set of measuring probes | Transfer Multisort Elektronik |
Sharp Tip Probe Set, Modular, Red/Blk | Newark Electronics |
SHARP TIP PROBE SET, MODULAR, RED/BLK | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 6479?
Additional datasheets, footprints and schematics for 6479 are listed on our Part Details page. You can also find images and similar parts to 6479 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6479 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6479 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6479 fall under?
The 6479 is listed under Test & Measurement > Test Leads & Test Probes > Test Lead / Probe Kits.
Can I view similar or alternative parts?
You can view similar parts to 6479 when available in the Test Lead / Probe Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6479 you can contact the distributor directly for product support, shipping queries etc.
Is the 6479 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 6479 have stock available?
Authorised distributors including Powell Electronics, RS Americas, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 6479.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6479 often in real-time on the comparison pages.
What if I can't find stock of 6479?
You can fill out our help required form which you can use to request a quote for 6479 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.