Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.55
|
24,451
in stock
|
Buy Now | |
element14
from US$0.59
|
24,451
in stock
|
Buy Now | |
TE Store
from US$0.87
|
23,695
in stock
|
Buy Now | |
Heilind Electronics
from US$0.76
|
12,337
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.76
|
2,878
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
1,658
in stock
|
Buy Now | |
Rapid Electronics
from US$0.93
|
850
in stock
|
Buy Now | |
Distrelec
from US$0.76
|
829
in stock
|
Buy Now | |
RS Americas
from US$0.57
|
96
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
23
in stock
|
Buy Now | |
Chip One Stop
from US$0.96
|
21
in stock
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
Boersig
from US$0.65
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Barrel Type | Closed Barrel |
---|---|
Contact Current Rating (Max) | 50A |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Type | Pin/Socket |
Contact Design | Cold-headed |
Wire Contact Termination Area Plating Material | Silver |
Contact Base Material | Copper Alloy |
Crimp Area Plating Thickness | 1.27µin, 50µm |
Contact Mating Area Plating Thickness | 50µin, 1.27µm |
Underplate Material Thickness | 1.27µin, 50µm |
Contact Mating Area Plating Material | Silver |
Contact Retention Within Housing | With |
Contact Orientation | Straight |
Wire Size | 3.085 – 6.114mm², 6088 – 12066CMA, 12 – 10AWG |
Operating Voltage | 600VDC, 600VAC |
UL File Number | E28476 |
Agency/Standard | UL |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
CONTACT, PIN/SOCKET, 12-10AWG, CRIMP | element14 |
SERIES 50&75 CONTACT,10-12 AWG Contact Type: Tab Contact Mating Area Plating Material: Silver Wire Contact Termination Area Plating Material: Silver Operating Voltage: 600 VAC Operating Voltage: 600 VDC Tab Silver 600 VAC | Connector Contact | Part Number: 647879-1 | Internal Number: 647879-1 | TE Connectivity | TE Store |
SERIES 5075 CONTACT10-12 AWG | Heilind Electronics |
Contact, 12-10Awg, Crimp | Newark Electronics |
HD Power Conn CONTACT 50&75 SRIES 10-12 AWG | Rapid Electronics |
TE Connectivity - AMP Contacts SERIES 50&75 CONTACT10-12 AWG | Distrelec |
AMP Power PCB Connector Contact Male Crimp Silver Plating 10 to 12 AWG | TE Connectivity 647879-1 | RS Americas |
Power Connectors Contact Silver Cold-Headed 50 A 11.18 mm 10-12 AWG | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
SERIES 50AND75 CONTACT,10-12 AWG | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | 50 AMP Series |
RoHS: | Unknown |
Product Range | 50 AMP Series |
---|---|
Contact Plating | Silver Plated Contacts |
Contact Material | Copper |
Contact Gender | Pin Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Where can I find additional details, specifications and documents for a 647879-1?
Additional datasheets, footprints and schematics for 647879-1 are listed on our Part Details page. You can also find images and similar parts to 647879-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 647879-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 647879-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 647879-1 fall under?
The 647879-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 647879-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 647879-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 647879-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 647879-1 have stock available?
Authorised distributors including element14, Farnell, TE Store, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 647879-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 647879-1 often in real-time on the comparison pages.
What if I can't find stock of 647879-1?
You can fill out our help required form which you can use to request a quote for 647879-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.