Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Shielding | Unshielded |
---|---|
No. of Conductors | 3Conductor |
Wire Gauge | 18AWG |
Conductor Area CSA | - |
Reel Length (Imperial) | 2ft |
Reel Length (Metric) | 0.61m |
Jacket Color | Black |
Conductor Material | - |
Retractile Cord 3 Conductor 18Awg 2Ft | Newark Electronics |
Retractile Cord | RS Americas |
Where can I find additional details, specifications and documents for a 6478?
Additional datasheets, footprints and schematics for 6478 are listed on our Part Details page. You can also find images and similar parts to 6478 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6478 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6478 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6478 fall under?
The 6478 is listed under Volex Parts.
Can I view similar or alternative parts?
You can view similar parts to 6478 when available in the Volex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6478 you can contact the distributor directly for product support, shipping queries etc.
Is the 6478 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6478 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 6478.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6478 often in real-time on the comparison pages.
What if I can't find stock of 6478?
You can fill out our help required form which you can use to request a quote for 6478 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.