Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Barrel Type | Closed Barrel |
---|---|
Contact Current Rating (Max) | 50A |
Contact Underplating Material | Nickel |
Wire Contact Termination Area Plating Material | Silver |
Contact Design | Cold-headed |
端子の下地めっきの材料 | Nickel |
Underplate Material Thickness | 50µm, 1.27µin |
Contact Type | Pin/Socket |
Contact Orientation | Straight |
Contact Base Material | Copper Alloy |
Crimp Area Plating Thickness | 1.27µin, 50µm |
Contact Mating Area Plating Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Silver |
Contact Retention Within Housing | With |
Wire Size | 6AWG, 13 – 14mm², 25656 – 27629CMA |
Operating Voltage | 600VDC, 600VAC |
UL Rating | Recognized |
Agency/Standard | UL |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Packaging Method | Tape & Reel |
Packaging Quantity | 1 |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Cold Hd Cont 50A Bat Conn Tape |Amp Te Connectivity 647754-1 | Newark Electronics |
Contact PIN Crimp ST Cable Mount T/R | Avnet America |
Where can I find additional details, specifications and documents for a 647754-1?
Additional datasheets, footprints and schematics for 647754-1 are listed on our Part Details page. You can also find images and similar parts to 647754-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 647754-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 647754-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 647754-1 fall under?
The 647754-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 647754-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 647754-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 647754-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 647754-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 647754-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 647754-1 often in real-time on the comparison pages.
What if I can't find stock of 647754-1?
You can fill out our help required form which you can use to request a quote for 647754-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.