Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Test Connector Type A | Test Tip Probe |
---|---|
Test Connector Type B | 4mm Right Angle Banana Plug Shrouded |
Voltage Rating | 1kV |
Current Rating | 5A |
Insulator Colour | Black Red |
Lead Length - Metric | 1.219m |
Lead Length - Imperial | 48" |
No. of Test Leads | 2 |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Cable Assembly Type | Test |
Cable Length | 1.2m |
Colour | Red / Black |
Kit Contents | 1 Pair of Black & Red Test Probe Set with Two Replaceable Tips |
Lead Length | 1.219m |
Probe Tip, Stainless Steel, 4.85 in., 18, 0.7 in., Santoprene Rubber, 5 A | Pomona Electronics 6477 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Cable Shielding | Unshielded |
---|---|
No. of Conductors | 2Conductor |
Wire Gauge | 18AWG |
Reel Length (Imperial) | 4ft |
Reel Length (Metric) | 1.22m |
Jacket Color | Black |
RoHS Compliant | Yes |
Retractile Cord 2 Conductor 18Awg 4Ft | Newark Electronics |
RETRACTILE CORD 2COND 18AWG 4FT | element14 |
Where can I find additional details, specifications and documents for a 6477?
Additional datasheets, footprints and schematics for 6477 are listed on our Part Details page. You can also find images and similar parts to 6477 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6477 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6477 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6477 fall under?
The 6477 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 6477 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6477 you can contact the distributor directly for product support, shipping queries etc.
Is the 6477 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6477 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 6477.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6477 often in real-time on the comparison pages.
What if I can't find stock of 6477?
You can fill out our help required form which you can use to request a quote for 6477 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.