Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Low |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Vertical, Right Angle |
Number of Power Positions | 9 |
Number of Positions | 9 |
Contact Mating Area Plating Thickness | 2.03µm, 80µin |
Contact Retention | Without |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Brass |
Contact Current Rating (Max) | 7.5A |
Contact Mating Area Plating Material | Tin |
Contact Layout | Inline |
Width | .605in, 15.37mm |
Height | .37in, 9.4mm |
Mating Post Length | 8.6mm, .33in |
Length | 1.403in, 35.64mm |
Operating Voltage | 250VAC |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon 66 |
Housing Color | White |
Centerline (Pitch) | 3.96mm, .156in |
Glow Wire Rating | Standard Part - Not Glow Wire |
PCB Mount Alignment | Without |
Mating Retention Type | Latch |
Mating Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Mating Alignment | With |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Method | Bag |
Packaging Quantity | 500 |
Connector System | Wire-to-Board |
Header Type | Unshrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Tab |
Housing Type | Plug |
Product Type | Header |
Sealable | No |
Termination Post & Tail Length | 5.34mm, .21in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -13 – 221°F, -25 – 105°C |
3.96 Ep Hdr Assy 9P R/A |Te Connectivity 647676-9 | Newark Electronics |
Conn Wire to Board HDR 9 POS 3.96mm Solder RA Thru-Hole | Avnet America |
Special Order: 3.96 EP HDR ASSY 9P R/A Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 9 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 9 | Rectangular Power Connector | Part Number: 647676-9 | Internal Number: 647676-9 | 3.96 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 647676-9?
Additional datasheets, footprints and schematics for 647676-9 are listed on our Part Details page. You can also find images and similar parts to 647676-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 647676-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 647676-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 647676-9 fall under?
The 647676-9 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 647676-9 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 647676-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 647676-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 647676-9 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 647676-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 647676-9 often in real-time on the comparison pages.
What if I can't find stock of 647676-9?
You can fill out our help required form which you can use to request a quote for 647676-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.