Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.46
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
8,418
in stock
|
Buy Now | |
element14
from US$0.14
|
7,980
in stock
|
Buy Now | |
Farnell
from US$0.13
|
7,980
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
5,165
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
5
in stock
|
Buy Now | |
TE Store
from US$0.18
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
from US$0.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Number of Power Positions | 3 |
PCB Mount Orientation | Right Angle, Vertical |
Number of Positions | 3 |
Number of Rows | 1 |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 2.03µm, 80µin |
Contact Retention | Without |
Contact Layout | Inline |
Contact Base Material | Brass |
Contact Current Rating (Max) | 7.5A |
Contact Mating Area Plating Material | Tin |
Width | 15.37mm, .605in |
Length | 11.88mm, .4677in |
Height | 9.4mm, .37in |
Mating Post Length | .33in, 8.6mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | .156in, 3.96mm |
Housing Color | White |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon 66 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Retention | With |
Mating Retention Type | Latch |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Contact Type | Tab |
Connector System | Wire-to-Board |
Header Type | Unshrouded |
Sealable | No |
Housing Type | Plug |
Product Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .21in, 5.34mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -25 – 105°C, -13 – 221°F |
CONNECTOR, HEADER, 3POS, 1ROW, 3.96MM | element14 |
Wtb Conn, R/A Header, 3Pos, 1Row, 3.96Mm | Newark Electronics |
3 Position 3.96 mm Single Row Right Angle Economy Power Pin Header | Future Electronics |
3.96 EP HDR ASSY 3P R/A Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 3 | Rectangular Power Connector | Part Number: 647676-3 | Internal Number: 647676-3 | 3.96 mm | TE Connectivity | TE Store |
3.96 EP Header Right Angle 3 way | RS |
Conn Wire to Board HDR 3 POS 3.96mm Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 647676-3?
Additional datasheets, footprints and schematics for 647676-3 are listed on our Part Details page. You can also find images and similar parts to 647676-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 647676-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 647676-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 647676-3 fall under?
The 647676-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 647676-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 647676-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 647676-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 647676-3 have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for 647676-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 647676-3 often in real-time on the comparison pages.
What if I can't find stock of 647676-3?
You can fill out our help required form which you can use to request a quote for 647676-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.