Prices starting from US$0.24
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$0.36 |
30,809
|
Buy Now | |
Newark Electronics | US$0.39 |
30,809
|
Buy Now | |
Rapid Electronics | US$0.28 |
30,809
|
Buy Now | |
Chip One Stop | US$0.24 |
30,809
|
Buy Now | |
Farnell | US$0.47 |
24,750
|
Buy Now | |
TE Store | US$0.36 |
5,103
|
Buy Now | |
Avnet America | US$0.30 |
-
|
Buy Now | |
RS Americas | US$0.55 |
-
|
Buy Now | |
Boersig | US$0.29 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
端子の下地めっきの材料 | Nickel |
---|---|
Contact Underplating Material Thickness | 50µin, 1.27µm |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material Thickness | 29.92µin, .76µm |
Wire Contact Termination Area Plating Material | Gold |
Wire Contact Termination Area Plating Material Thickness | .76µm |
Contact Current Rating (Max) | 10A |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
Contact Retention Within Housing | With |
Contact Base Material | Phosphor Bronze |
Wire Size | 16AWG, 1.29 – 1.42mm², 2550 – 2800CMA |
Accepts Wire Insulation Diameter Range | .07 – .112in, 1.78 – 2.84mm |
Operating Voltage | 250VAC |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Use With | SL-156 Large Insulation Diameter Wire |
Circuit Application | Power |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Packaging Quantity | 1000 |
Product Type | Contact |
Wire/Cable Type | Discrete Wire |
Connector System | Wire-to-Board, Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Headers & Wire Housings Contact 30 Au Sl156 |Amp Te Connectivity 647485-2 | Newark Electronics |
Headers&Wire Housings CONTACT 30 AU SL156 | Rapid Electronics |
TE Connectivity - AMP WTB Contact SL156 RECEPTAUNI/PHBZL/PLRG | Distrelec |
CONTACT, SOCKET, CRIMP, 16AWG, 10A | Farnell |
SL156 RECEPT,AUNI/PHBZ,L/P,LRG Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Operating Voltage: 250 VAC Contact Retention Within Housing: With Socket Gold 250 VAC | Wire-To-Board Connector Contacts: Socket & Wire Size 30-16 Awg & Sl 156 | Part Number: 647485-2 | Internal Number: 647485-2 | TE Connectivity | TE Store |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
SL156 RECEPT, AUNI/PHBZ, L/P, LRG | TE Connectivity 647485-2 | RS Americas |
SL156 RECEPT,AUNI-PHBZ,L-P,LRG | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | SL-156 Series |
RoHS: | Unknown |
Product Range | SL-156 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
For Use With | AMP SL-156 Series Housing Connectors |
Wire Size AWG Max | 16AWG |
Wire Size AWG Min | - |
Current Rating | 10A |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 647485-2?
Additional datasheets, footprints and schematics for 647485-2 are listed on our Part Details page. You can also find images and similar parts to 647485-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 647485-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 647485-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 647485-2 fall under?
The 647485-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 647485-2 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 647485-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 647485-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 647485-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 647485-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 647485-2 often in real-time on the comparison pages.
What if I can't find stock of 647485-2?
You can fill out our help required form which you can use to request a quote for 647485-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.