647476-6 Rectangular Connectors by TE Connectivity

06P MTA156 PSTD CONN CE 18AWG

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.82

Distributor Stock
Logo for Farnell
Farnell
from US$2.82
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Number of Cavities 6
Number of Rows 1
Number of Positions 6
Panel Gasket No
Contact Plating Material Gold
端子のタイプ Tab
Contact Underplating Material Nickel
端子の下地めっきの材料 Nickel
Contact Layout In-line
Contact Current Rating (Max) 7A
Height 12.37mm, .487in
Wire Size .8 – .9mm², 18AWG
Width 1.01in
25.65mm
Length 27.74mm, 1.092in
Operating Voltage 600VAC
Centerline (Pitch) .156in, 3.96mm
Housing Material Nylon
Housing Color Orange
Contact Retention Type Locking Lance
Mating Retention Type Latch
Mating Retention With
Panel Mount No
Mating Alignment With
Contact Retention With
Connector Mounting Type Cable Mount (Free-Hanging)
Mating Alignment Type Polarization
Panel Mount Feature Without
Circuit Application Power
Packaging Quantity 1000
Packaging Method Package
Connector & Contact Terminates To Wire & Cable
Wire/Cable Type Stranded
Shape Rectangular
Connector Style Plug
Insertion Force Standard
Sealable No
Connector Type Connector Assembly
Product Style Assembly
Housing Type Tab Housing
Shielded No
Product Type Connector
Connector System Wire-to-Wire
Termination Method to Wire & Cable Insulation Displacement Crimp (IDC)
Connection Type Connector Assembly
Operating Temperature Range -55 – 105°C, -67 – 221°F


Alternative Descriptions

Conn IDC Connector M 6 POS 3.96mm IDT RA Cable Mount | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 647476-6?

Additional datasheets, footprints and schematics for 647476-6 are listed on our Part Details page. You can also find images and similar parts to 647476-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 647476-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 647476-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 647476-6 fall under?

The 647476-6 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.

Can I view similar or alternative parts?

You can view similar parts to 647476-6 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 647476-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 647476-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 647476-6 have stock available?

Authorised distributors including Farnell and Avnet America have stock available or on a lead time for 647476-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 647476-6 often in real-time on the comparison pages.

What if I can't find stock of 647476-6?

You can fill out our help required form which you can use to request a quote for 647476-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay