Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.27
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 7 |
Preloaded | No |
Multiple Contact Types | Without |
Contact Type | Socket |
Shunts/Shorting Bars | Without |
Contact Layout | Inline |
Length | 27.69mm, 1.09in |
Width | 6.35mm, .25in |
Height | .66in, 16.76mm |
Operating Voltage | 250VAC |
Housing Color | Black |
Centerline (Pitch) | .156in, 3.96mm |
Housing Material | Nylon 6/6 |
Circuit Identification Feature | Without |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
CSA Rating | Certified |
CSA Certified | Yes |
VDE Tested | No |
CSA File Number | LR7189 |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Panel Mount | Without |
Contact Retention | Without |
For Use With | Header |
Halogen Free | Yes |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
Packaging Method | Bag |
Packaging Quantity | 500 |
Connector Type | Housing |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Sealable | No |
Connector Style | Receptacle |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Conn Housing | Avnet America |
Where can I find additional details, specifications and documents for a 647370-7?
Additional datasheets, footprints and schematics for 647370-7 are listed on our Part Details page. You can also find images and similar parts to 647370-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 647370-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 647370-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 647370-7 fall under?
The 647370-7 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 647370-7 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 647370-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 647370-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 647370-7 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 647370-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 647370-7 often in real-time on the comparison pages.
What if I can't find stock of 647370-7?
You can fill out our help required form which you can use to request a quote for 647370-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.