Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Number of Signal Positions | 26 |
Number of Positions | 26 |
Number of Rows | 4 |
Pin Diameter | 1mm, .039in |
Interface Plating | Gold (Au) |
Profile Height from PCB | 23mm, .906in |
Length | 1.831in, 46.5mm |
Width | 38.5mm, 1.516in |
Operating Voltage | 250VAC, 250VDC |
Nominal Voltage Architecture | 12V, 24V, 42V, 240V, 48V |
Voltage Rating (Max) | 250VDC, 250VAC |
Centerline (Pitch) | .157in, 3mm, 4mm, .118in |
UL Flammability Rating | UL 94-HB |
Degree of Protection | JIS D0203 |
PCB Mount Retention | Without |
Mounting Holes | With |
Locking Interface | With |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
Mounting Orientation | Horizontal/90° |
Packaging Quantity | 16 |
Packaging Type | Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | No |
Sealable | Yes |
Connector System | Wire-to-Device, Wire-to-Board |
Shielded | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 65°C, 221°F, 149°F, 105°C, 100°C, 125°C, 120°C, 90°C, 85°C, 75°C, 212°F, 176°F, 70°C, 158°F, 194°F, 257°F, 80°C, 185°F, 230°F, 167°F, 110°C, 248°F |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
SUPER SEAL 26POS CAP ASSY H AU PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Wire-to-Device Number of Positions: 26 Number of Rows: 4 PCB Mount Header Horizontal Wire-to-Board 26 | Superseal Connector Headers: 1.0 Mm | Part Number: 6473423-2 | Internal Number: 6473423-2 | TE Connectivity | TE Store |
26 POS GOLD SUPERSEAL 1.0 CAP ASSY | Future Electronics |
Where can I find additional details, specifications and documents for a 6473423-2?
Additional datasheets, footprints and schematics for 6473423-2 are listed on our Part Details page. You can also find images and similar parts to 6473423-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6473423-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6473423-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6473423-2 fall under?
The 6473423-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 6473423-2 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6473423-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 6473423-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6473423-2 have stock available?
Authorised distributors including TE Store, Future Electronics, Avnet America, TTI Europe and Power and Signal Group have stock available or on a lead time for 6473423-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6473423-2 often in real-time on the comparison pages.
What if I can't find stock of 6473423-2?
You can fill out our help required form which you can use to request a quote for 6473423-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.