Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.50
|
513
in stock
|
Buy Now | |
Newark Electronics
from US$22.98
|
3,213
in stock
|
Buy Now | |
Avnet America
from US$11.56
|
3,213
in stock
|
Buy Now | |
element14
from US$25.99
|
513
in stock
|
Buy Now | |
Future Electronics
from US$11.76
|
-
|
Buy Now | |
Boersig
from US$15.27
|
-
|
Buy Now | |
TTI Europe
from US$11.19
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Positions | 26 |
Number of Sections | 1 |
Number of Rows | 4 |
Number of Signal Positions | 26 |
Pin Diameter | 1mm, .039in |
Interface Plating | Gold (Au) |
Profile Height from PCB | 24.7mm, .972in |
Length | 36.5mm, 1.437in |
Width | 39mm, 1.535in |
Nominal Voltage Architecture | 240V, 48V, 24V, 42V, 12V |
Voltage Rating (Max) | 250VAC, 250VDC |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | .118in, 3mm |
Degree of Protection | JIS D0203 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Mounting Holes | With |
Locking Interface | With |
Panel Mount Feature | Without |
PCB Mount Alignment | With |
Mounting Orientation | Vertical/180° |
Packaging Type | Tube |
Sealable | Yes |
Connector System | Wire-to-Board, Wire-to-Device |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | No |
Shielded | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 70°C, 65°C, 221°F, 149°F, 105°C, 100°C, 125°C, 120°C, 90°C, 85°C, 75°C, 212°F, 176°F, 158°F, 194°F, 257°F, 80°C, 185°F, 230°F, 167°F, 110°C, 248°F |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
6473418-2 Rohs Compliant: Yes |Te Connectivity 6473418-2 | Newark Electronics |
Conn Shrouded Header RCP 26 POS 3mm Solder ST Thru-Hole | Avnet America |
AUTOMOTIVE CONN, STR HDR, 26POS, SOLDER | element14 |
26 Position Water Sealed Cap Housing Assembly | Future Electronics |
Where can I find additional details, specifications and documents for a 6473418-2?
Additional datasheets, footprints and schematics for 6473418-2 are listed on our Part Details page. You can also find images and similar parts to 6473418-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6473418-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6473418-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6473418-2 fall under?
The 6473418-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 6473418-2 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6473418-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 6473418-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6473418-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Future Electronics have stock available or on a lead time for 6473418-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6473418-2 often in real-time on the comparison pages.
What if I can't find stock of 6473418-2?
You can fill out our help required form which you can use to request a quote for 6473418-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.