Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Guide Housing Material | Polyester - GF |
---|---|
Guide Hardware | With |
Mating Alignment | With |
Mating Alignment Type | Guide Hole |
Packaging Method | Package |
実装方法 | Package |
Packaging Quantity | 1 |
Connector & Contact Terminates To | Printed Circuit Board |
Backplane Guide Hardware Type | Guide Socket Housing |
Interface Type | 2mm HM |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Where can I find additional details, specifications and documents for a 646969-1?
Additional datasheets, footprints and schematics for 646969-1 are listed on our Part Details page. You can also find images and similar parts to 646969-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 646969-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 646969-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 646969-1 fall under?
The 646969-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Guide Hardware.
Can I view similar or alternative parts?
You can view similar parts to 646969-1 when available in the Backplane Guide Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 646969-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 646969-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 646969-1 have stock available?
There is no stock from authorised distributors for 646969-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 646969-1 often in real-time on the comparison pages.
What if I can't find stock of 646969-1?
You can fill out our help required form which you can use to request a quote for 646969-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.