Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6469533001,
5-1195108-0 |
Prices starting from US$1.02
Distributor | Stock | ||
---|---|---|---|
Avnet Asia
from US$1.02
|
-
|
Buy Now |
Conductor Material | Tin-Plated Copper |
---|---|
Weight | 2.96kg/km |
Wire Color | Green |
Insulation Material | Radiation-Crosslinked, Modified Polyalkene |
Number of Strands | 19 |
Number of Conductors | 1 |
Overall Outside Diameter | 1.04mm, .041in |
Conductor Diameter Range | .55 – .63mm, .022 – .025in |
Wire Diameter | 1.016mm, .04in |
Overall Outside Diameter Range | .036 – .041in, .91 – 1.04mm |
Wire Size | 23AWG, .25mm² |
Conductor Size | .25mm² |
Conductor Diameter | .024in, .59mm |
Strand Size | 36AWG |
Resistance (Max) | 83.6 Ω/1000 ft @ 68°F |
Voltage Rating | 600V |
Cable Type | FlexLite |
Cable Style | Stranded, Primary |
Product Type | Wire |
Product Classification | Wire - Commercial |
Operating Temperature Range | -65 – 150°C |
Cable 1Conductor 0.25mm2 23AWG Tin Plated Copper Green 600V | Avnet Asia |
Where can I find additional details, specifications and documents for a 6469533001?
Additional datasheets, footprints and schematics for 6469533001 are listed on our Part Details page. You can also find images and similar parts to 6469533001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6469533001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6469533001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6469533001 fall under?
The 6469533001 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 6469533001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6469533001 you can contact the distributor directly for product support, shipping queries etc.
Is the 6469533001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6469533001 have stock available?
Authorised distributors including Avnet Asia have stock available or on a lead time for 6469533001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6469533001 often in real-time on the comparison pages.
What if I can't find stock of 6469533001?
You can fill out our help required form which you can use to request a quote for 6469533001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.