Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shield Material | Phosphor Bronze |
---|---|
Number of Columns | 10 |
Number of Rows | 4 |
PCB Mount Orientation | Right Angle |
Sequenced Pins | No |
Backplane Architecture | Coplanar |
Number of Positions | 40 |
Card Slot Centerline | 20.3mm |
Pairs per Column | 2 |
Number of Pairs | 20 |
Feedthrough Post Length | 2.5mm |
Contact Mating Area Length | 2.2mm |
CompactPCI Designation | None |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
Contact Base Material | Phosphor Bronze |
Contact Type | Pin |
Contact Current Rating (Max) | .7A |
Contact Underplating Material | Nickel |
Module Length | 24.9mm |
Housing Material | Polyester - GF |
Centerline (Pitch) | 2.5mm, .098in |
Housing Color | Gray |
UL Flammability Rating | UL 94V-0 |
AdvancedTCA Specified Product | No |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
Comment | Custom cable assemblies are available. |
Packaging Quantity | 20 |
Packaging Method | Tube |
実装方法 | Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Shielded | Yes |
Ground Component Type | Grounding Contact |
Make First / Break Last | No |
Sealable | No |
Data Rate | ≤12Gb/s |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Interface Type | HM-Zd |
Termination End Plating Material | Tin |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Hmzd 2Pr Ra Hdr 40P Assy Lf La |Amp Te Connectivity 6469354-1 | Newark Electronics |
Connector, Hmzd 2Pr Ra Hdr 40P Assy Lf La | TE Connectivity 6469354-1 | RS Americas |
Where can I find additional details, specifications and documents for a 6469354-1?
Additional datasheets, footprints and schematics for 6469354-1 are listed on our Part Details page. You can also find images and similar parts to 6469354-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6469354-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6469354-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6469354-1 fall under?
The 6469354-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6469354-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6469354-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6469354-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6469354-1 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 6469354-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6469354-1 often in real-time on the comparison pages.
What if I can't find stock of 6469354-1?
You can fill out our help required form which you can use to request a quote for 6469354-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.