Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shroud Floor Thickness | 3mm, .118in |
---|---|
Shroud Material | Glass Filled Polyester |
Shroud Type | D/E |
Shroud Color | Gray |
Number of Rows | 10 |
Number of Columns | 25 |
Number of Positions | 244 |
CompactPCI | No |
Row-to-Row Spacing | .079in, 2mm |
Module Length | 50mm, 1.968in |
Centerline (Pitch) | 2mm, .079in |
Shroud Flammability Rating | UL 94V-0 |
Mating Alignment | Without |
For Use With | Feed Thru Pin Headers |
Comment | Row Configuration 8+2 |
Packaging Method | Package |
実装方法 | Package |
Connector Mounting Accessory Type | Shroud |
Size | Standard |
Interface Type | 2mm HM |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Connector Accessories F 244 POS 2 mm Hard Metric Shroud Polyester 10 Rows | Avnet America |
Connector, 2MM, Hm,8 Row D/E Shroud 3.0MM, | TE Connectivity 646726-1 | RS Americas |
Where can I find additional details, specifications and documents for a 646726-1?
Additional datasheets, footprints and schematics for 646726-1 are listed on our Part Details page. You can also find images and similar parts to 646726-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 646726-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 646726-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 646726-1 fall under?
The 646726-1 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Shrouds.
Can I view similar or alternative parts?
You can view similar parts to 646726-1 when available in the PCB Connector Shrouds range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 646726-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 646726-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 646726-1 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 646726-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 646726-1 often in real-time on the comparison pages.
What if I can't find stock of 646726-1?
You can fill out our help required form which you can use to request a quote for 646726-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.