646502-7

Connectors

> PCB Connectors

> PCB Connector Accessories

> PCB Protection & Strain Relief

> PCB Connector Covers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 646502-7
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 646502-7
Series Information for 646502-7 - TE Connectivity
  • Status: Active
  • Product Code: 3985
  • Global Product Line: 472
  • GPL Description: Data and Devices

Description

2MM HM DUST PROTECTOR 6U CARD

Specifications

Primary Product Material:
Polycarbonate
Primary Product Color:
Clear
UL Flammability Rating:
UL 94V-0
Product Profile:
Standard
null:
Terminating
Protection & Strain Relief Accessory Type:
Pin Cover
Operating Temperature Range:
-55 – 125°C, -67 – 257°F

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
2MM HM DUST PROTECTOR 6U CARD
Newark Electronics
2MM HM DUST PROTECTOR 6U CARD ROHS COMPLIANT: YES
Avnet America
Connector Accessories Pin Cover Plug
Avnet Europe
Connector Accessories Pin Cover Plug