Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.96
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.14
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.55
|
-
|
Buy Now | |
Future Electronics
from US$1.96
|
-
|
Buy Now | |
Avnet America
from US$2.04
|
-
|
Buy Now | |
RS Americas
from US$2.48
|
-
|
Buy Now | |
Boersig
from US$2.34
|
-
|
Buy Now | |
Farnell
from US$4.56
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Primary Product Material | Polycarbonate |
---|---|
Primary Product Color | Clear |
UL Flammability Rating | UL 94V-0 |
Product Profile | Standard |
null | Terminating |
Protection & Strain Relief Accessory Type | Pin Cover |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Hard Metric Conn 2Mm Hm Dust Protector 3U Card |Amp Te Connectivity 646502-6 | Newark Electronics |
Connector Accessories Pin Cover Plug | Avnet America |
Connector, 2MM, Hm Dust Protector 3U Card | TE Connectivity 646502-6 | RS Americas |
TE Connectivity 2MM HM DUST PROTECTOR 3U CARD Hard Metric Connectors 2MM HM DUST PROTECTOR 3U CARD | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Cover |
---|---|
For Use With | AMP Z-PACK Series Connectors |
Connector Body Material | PC (Polycarbonate) Body |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 646502-6?
Additional datasheets, footprints and schematics for 646502-6 are listed on our Part Details page. You can also find images and similar parts to 646502-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 646502-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 646502-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 646502-6 fall under?
The 646502-6 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Covers.
Can I view similar or alternative parts?
You can view similar parts to 646502-6 when available in the PCB Connector Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 646502-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 646502-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 646502-6 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 646502-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 646502-6 often in real-time on the comparison pages.
What if I can't find stock of 646502-6?
You can fill out our help required form which you can use to request a quote for 646502-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.