Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.14
|
No stock
|
Buy Now | |
Powell Electronics
from US$1.21
|
3,529
in stock
|
Buy Now | |
TE Store
from US$1.38
|
2,790
in stock
|
Buy Now | |
Future Electronics
from US$0.52
|
2,762
in stock
|
Buy Now | |
Newark Electronics
from US$1.05
|
983
in stock
|
Buy Now | |
Rapid Electronics
from US$0.96
|
983
in stock
|
Buy Now | |
Chip One Stop
from US$1.08
|
983
in stock
|
Buy Now | |
Distrelec
from US$0.94
|
51
in stock
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now | |
RS Americas
from US$1.14
|
-
|
Buy Now | |
element14
from US$0.99
|
-
|
Buy Now | |
Boersig
from US$0.98
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Primary Product Material | Polycarbonate |
---|---|
Primary Product Color | Clear |
UL Flammability Rating | UL 94V-0 |
Product Profile | Standard |
null | Terminating |
Protection & Strain Relief Accessory Type | Pin Cover |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
2MM HM DUST PROTECTOR TYPE A/B Connector Cover Type: Terminating Cover Primary Product Color: Clear Primary Product Material: Polycarbonate Operating Temperature (Max): 125 °C Operating Temperature (Max): 257 °F Terminating Cover Clear | Connector Cap & Cover | Part Number: 646502-1 | Internal Number: 646502-1 | Polycarbonate | TE Connectivity | TE Store |
Z-PACK Type A & B 2 mm 8 Row Hard Metric Plug Pin Cover | Future Electronics |
Hard Metric Conn 2Mm Hm Dust Protectr Type A/B |Amp Te Connectivity 646502-1 | Newark Electronics |
Hard Metric Conn 2MM HM DUST PROTECTR TYPE A/B | Rapid Electronics |
COVER, CONNECTOR, PLASTIC | Farnell |
TE Connectivity - AMP PCB Con Cover 2MM HM DUST PROTECTOR TYPE | Distrelec |
Connector Accessories Plug Pin Cover Lexan 940A Clear | Avnet America |
Connector, 2MM, Hm Dust Protector Type A/B | TE Connectivity 646502-1 | RS Americas |
COVER, PLASTIC | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Cover |
---|---|
For Use With | PCB Mount Connectors |
Connector Body Material | Plastic Body |
Product Range | - |
Where can I find additional details, specifications and documents for a 646502-1?
Additional datasheets, footprints and schematics for 646502-1 are listed on our Part Details page. You can also find images and similar parts to 646502-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 646502-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 646502-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 646502-1 fall under?
The 646502-1 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Covers.
Can I view similar or alternative parts?
You can view similar parts to 646502-1 when available in the PCB Connector Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 646502-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 646502-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 646502-1 have stock available?
Authorised distributors including Powell Electronics, TE Store, Future Electronics, Newark Electronics and Rapid Electronics have stock available or on a lead time for 646502-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 646502-1 often in real-time on the comparison pages.
What if I can't find stock of 646502-1?
You can fill out our help required form which you can use to request a quote for 646502-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.