Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.25
Shroud Color | Gray |
---|---|
Shroud Material | Glass Filled Polyester |
Shroud Type | B 22 Col |
Shroud Floor Thickness | .118in, 3mm |
Number of Positions | 154 |
Number of Columns | 22 |
Number of Rows | 5 |
CompactPCI | Yes |
Standoff Height | .035in, .9mm |
Module Length | 43.9mm, 1.728in |
Row-to-Row Spacing | 2mm, .079in |
Centerline (Pitch) | .079in, 2mm |
Shroud Flammability Rating | UL 94V-0 |
Mating Alignment | Without |
Solder Process Feature | Board Standoff |
For Use With | Feed Thru Pin Headers |
Size | Standard |
Connector Mounting Accessory Type | Shroud |
Interface Type | 2mm HM |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
2MM H.M.,B-22 SHROUD 3.9MM Connector Cover Type: PCB Mount Shroud Primary Product Color: Gray Primary Product Material: Glass Filled Polyester Number of Positions: 110 Operating Temperature (Max): 125 °C PCB Mount Shroud Gray | Connector Cap & Cover | Part Number: 646482-2 | Internal Number: 646482-2 | Glass Filled Polyester | TE Connectivity | TE Store |
2Mm H.m.,b-22 Shroud 3.9Mm |Amp Te Connectivity 646482-2 | Newark Electronics |
Connector Accessories Shroud Receptacle 154 POS | Avnet America |
Connector, 2MM, H.M.,B-22 Shroud 3.9MM, | TE Connectivity 646482-2 | RS Americas |
TE Connectivity 2MM H.M. B-22 SHROUD 3.9MM Hard Metric Connectors 2MM H.M. B-22 SHROUD 3.9MM | Distrelec |
Where can I find additional details, specifications and documents for a 646482-2?
Additional datasheets, footprints and schematics for 646482-2 are listed on our Part Details page. You can also find images and similar parts to 646482-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 646482-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 646482-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 646482-2 fall under?
The 646482-2 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Shrouds.
Can I view similar or alternative parts?
You can view similar parts to 646482-2 when available in the PCB Connector Shrouds range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 646482-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 646482-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 646482-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 646482-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 646482-2 often in real-time on the comparison pages.
What if I can't find stock of 646482-2?
You can fill out our help required form which you can use to request a quote for 646482-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.