Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.38
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.17
|
348
in stock
|
Buy Now | |
Newark Electronics
from US$4.59
|
348
in stock
|
Buy Now | |
Rapid Electronics
from US$3.79
|
348
in stock
|
Buy Now | |
Chip One Stop
from US$4.10
|
348
in stock
|
Buy Now | |
Farnell
from US$7.56
|
280
in stock
|
Buy Now | |
Avnet America
from US$3.38
|
-
|
Buy Now | |
RS Americas
from US$4.39
|
-
|
Buy Now | |
Boersig
from US$3.92
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shroud Type | B |
---|---|
Shroud Color | Gray |
Shroud Floor Thickness | 3mm, .118in |
Shroud Material | Glass Filled Polyester |
Number of Rows | 5 |
Number of Columns | 25 |
Number of Positions | 175 |
CompactPCI | Yes |
Module Length | 1.968in, 50mm |
Row-to-Row Spacing | 2mm, .079in |
Standoff Height | 1.5mm, .059in |
Centerline (Pitch) | 2mm, .079in |
Shroud Flammability Rating | UL 94V-0 |
Mating Alignment | Without |
For Use With | Feed Thru Pin Headers |
Solder Process Feature | Board Standoff |
実装方法 | Bag |
Packaging Method | Bag |
Size | Standard |
Connector Mounting Accessory Type | Shroud |
Interface Type | 2mm HM |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Hard Metric Connectors Shroud Type B |Amp Te Connectivity 646479-5 | Newark Electronics |
Hard Metric Connectors SHROUD TYPE B | Rapid Electronics |
TE Connectivity 2MM H.M. "B" SHROUD 4.5MM Hard Metric Connectors SHROUD TYPE B | Distrelec |
SHROUD, POLYESTER GF, CONNECTOR | Farnell |
Connector Accessories 175 POS Receptacle Shroud Polyester Gray | Avnet America |
Connector, 2MM, H.M. B Shroud, 4.5MM, | TE Connectivity 646479-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | Z-PACK Series |
RoHS: | Unknown |
Accessory Type | Shroud |
---|---|
For Use With | AMP Z-PACK Series 2mm HM Connectors |
Product Range | Z-PACK Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 646479-5?
Additional datasheets, footprints and schematics for 646479-5 are listed on our Part Details page. You can also find images and similar parts to 646479-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 646479-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 646479-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 646479-5 fall under?
The 646479-5 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Shrouds.
Can I view similar or alternative parts?
You can view similar parts to 646479-5 when available in the PCB Connector Shrouds range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 646479-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 646479-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 646479-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 646479-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 646479-5 often in real-time on the comparison pages.
What if I can't find stock of 646479-5?
You can fill out our help required form which you can use to request a quote for 646479-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.