Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.94
Distributor | Stock | ||
---|---|---|---|
Newark
from US$8.28
|
128
in stock
|
Buy Now | |
Rapid Electronics
from US$7.22
|
128
in stock
|
Buy Now | |
Chip One Stop
from US$7.32
|
128
in stock
|
Buy Now | |
Farnell
from US$14.38
|
100
in stock
|
Buy Now | |
Avnet America
from US$3.94
|
-
|
Buy Now | |
RS Americas
from US$4.80
|
-
|
Buy Now | |
Distrelec
from US$6.41
|
-
|
Buy Now |
Shroud Floor Thickness | .118in, 3mm |
---|---|
Shroud Color | Gray |
Shroud Material | Glass Filled Polyester |
Shroud Type | D |
Number of Positions | 220 |
Number of Columns | 22 |
Number of Rows | 8 |
CompactPCI | Yes |
Module Length | 50mm, 1.968in |
Standoff Height | .9mm, .035in |
Row-to-Row Spacing | .079in, 2mm |
Centerline (Pitch) | .079in, 2mm |
Shroud Flammability Rating | UL 94V-0 |
Mating Alignment | Without |
For Use With | Feed Thru Pin Headers |
Solder Process Feature | Board Standoff |
Packaging Method | Package |
実装方法 | Package |
Connector Mounting Accessory Type | Shroud |
Size | Standard |
Interface Type | 2mm HM |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Hard Metric Connectors Z-Pack 8 Row |Amp Te Connectivity 646476-2 | Newark Electronics |
Hard Metric Connectors Z-PACK 8 ROW | Rapid Electronics |
OTHER CONNECTOR ACCESSORIES | Farnell |
Connector Accessories Shroud Receptacle 220 POS | Avnet America |
Connector, 2MM, H.M.,8 Row D Shroud 3.9MM, | TE Connectivity 646476-2 | RS Americas |
TE Connectivity 2MM H.M. 8 ROW D SHROUD 3.9MM Hard Metric Connectors Z-PACK 8 ROW | Distrelec |
Where can I find additional details, specifications and documents for a 646476-2?
Additional datasheets, footprints and schematics for 646476-2 are listed on our Part Details page. You can also find images and similar parts to 646476-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 646476-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 646476-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 646476-2 fall under?
The 646476-2 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Shrouds.
Can I view similar or alternative parts?
You can view similar parts to 646476-2 when available in the PCB Connector Shrouds range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 646476-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 646476-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 646476-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 646476-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 646476-2 often in real-time on the comparison pages.
What if I can't find stock of 646476-2?
You can fill out our help required form which you can use to request a quote for 646476-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.