Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6464574002,
1-1195105-0 |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.36
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.25
|
3,000
in stock
|
Buy Now | |
Rapid Electronics
from US$1.20
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.00
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.86
|
-
|
Buy Now | |
TTI Europe
from US$0.96
|
-
|
Buy Now | |
Sager
from US$0.86
|
-
|
Buy Now |
Flexibility | Flexible |
---|---|
Fluid Type | Brake Fluid, Unleaded Gasoline, Motor Oil, (ATF) Automatic Transmission Fluid, Power Steering Fluid, Antifreeze, Diesel Fuel |
Material | Crosslinked Polyolefin |
Color | Black |
Expanded Inside Diameter (Min) | 8mm, .315in |
Low Outgassing | No |
Product Source | US |
Packaging Method | Spool |
Wall Type | Single |
Fluid Resistance | Splash Protection |
Resistant To | Strain, Fluids, Wrinkling |
Operating Temperature Range | -55 – 135°C |
Flammability | Flame-Retardant |
Spiral Wraps, Sleeves, Tubing&conduit Hs-Tbg .335 |Raychem Te Connectivity 6464574002 | Newark Electronics |
Spiral Wraps Sleeves Tubing&Conduit HS-TBG .335 | Rapid Electronics |
SHRINK TUBING -STANDARD CABLE MANAGEMENT | Farnell |
Cable Accessories Tubing | Avnet America |
Spiral Wraps, Sleeves, Tubing & Conduit HS-TBG .335 BK PRICE PER METER | Sager |
Where can I find additional details, specifications and documents for a 6464574002?
Additional datasheets, footprints and schematics for 6464574002 are listed on our Part Details page. You can also find images and similar parts to 6464574002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6464574002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6464574002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6464574002 fall under?
The 6464574002 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 6464574002 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6464574002 you can contact the distributor directly for product support, shipping queries etc.
Is the 6464574002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6464574002 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 6464574002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6464574002 often in real-time on the comparison pages.
What if I can't find stock of 6464574002?
You can fill out our help required form which you can use to request a quote for 6464574002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.