Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.70
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.31
|
628
in stock
|
Buy Now | |
Newark Electronics
from US$3.68
|
628
in stock
|
Buy Now | |
Rapid Electronics
from US$3.20
|
628
in stock
|
Buy Now | |
Chip One Stop
from US$3.18
|
628
in stock
|
Buy Now | |
Farnell
from US$3.86
|
520
in stock
|
Buy Now | |
Future Electronics
from US$2.98
|
-
|
Buy Now | |
Avnet America
from US$2.70
|
-
|
Buy Now | |
RS Americas
from US$5.06
|
-
|
Buy Now | |
Boersig
from US$3.31
|
-
|
Buy Now |
Material | Phosphor Bronze |
---|---|
Shield Location | Lower |
Comment | Connector lubricated with Bellcore approved lubricant., For use with Right Angle Female Connectors, 8 Row, Type E |
Packaging Quantity | 100 |
Ground Component Type | Ground Return Shielding |
Connector Shielding Accessory Type | Shield |
Hard Metric Connectors 2Mm Hm Type E L Shield |Amp Te Connectivity 646430-1 | Newark Electronics |
Hard Metric Connectors 2MM HM TYPE E L SHIELD | Rapid Electronics |
TE Connectivity Z-PACK 2MM HM TYPE E L/SHEILD Hard Metric Connectors 2MM HM TYPE E L SHIELD | Distrelec |
DUST CAPS COVERS | Farnell |
Connector Accessories Receptacle Ground Return Shielding Phosphor Bronze Tin-Lead Over Nickel Finish | Avnet America |
Connector, Z-Pack 2MM, Hm, Type E, L/Sheild | TE Connectivity 646430-1 | RS Americas |
Where can I find additional details, specifications and documents for a 646430-1?
Additional datasheets, footprints and schematics for 646430-1 are listed on our Part Details page. You can also find images and similar parts to 646430-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 646430-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 646430-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 646430-1 fall under?
The 646430-1 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Ferrules & Shields.
Can I view similar or alternative parts?
You can view similar parts to 646430-1 when available in the PCB Ferrules & Shields range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 646430-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 646430-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 646430-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 646430-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 646430-1 often in real-time on the comparison pages.
What if I can't find stock of 646430-1?
You can fill out our help required form which you can use to request a quote for 646430-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.