Status: | Unknown |
---|---|
Series: | 646 Series |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$0.87
|
310
in stock
|
Buy Now |
![]() |
TTI Europe
from US$0.36
|
25,000
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.28
|
7,800
in stock
|
Buy Now |
![]() |
TME
from US$0.38
|
1,767
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.40
|
800
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.46
|
110
in stock
|
Buy Now |
![]() |
element14
from US$0.70
|
28
in stock
|
Buy Now |
![]() |
Farnell
from US$0.61
|
28
in stock
|
Buy Now |
![]() |
RS Americas
from US$0.84
|
20
in stock
|
Buy Now |
![]() |
Rutronik
from US$0.47
|
-
|
Buy Now |
![]() |
Sager
from US$0.50
|
-
|
Buy Now |
Buy Now |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 6.3A |
Fuse Size Held | 5mm x 20mm |
Holder Terminals | Solder Pin |
No. of Fuses | 1Fuses |
Product Range | 646 Series |
Voltage Rating VAC | 250V |
Voltage Rating V DC | 250V |
Fuse Size Metric | 5mm x 20mm |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
FUSEHOLDER 6.3AMP 250V | TTI Europe |
646 Series 5 x 20 mm Black Thermoplastic Polyamide Fuse Block Holder | Future Electronics |
Fuse holder | TME |
FUSE BLOCK - ACS 5X20MM | TTI Americas |
5x20mm Fuse Block 250V 6.3A | RS |
Fuse Holder, 5 X 20Mm, Pcb Mount | Newark Electronics |
FUSE HOLDER, PCB, 20X5MM | element14 |
Fuse Block, 6.3A PCB Mount, 5 x 20mm Cartridge, 250 V | Littelfuse 64600001003 | RS Americas |
ACS 5x20mm block RM22.6 p.5.0mm | Rutronik |
Where can I find additional details, specifications and documents for a 64600001003?
Additional datasheets, footprints and schematics for 64600001003 are listed on our Part Details page. You can also find images and similar parts to 64600001003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 64600001003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 64600001003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 64600001003 fall under?
The 64600001003 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 64600001003 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 64600001003 you can contact the distributor directly for product support, shipping queries etc.
Is the 64600001003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 64600001003 have stock available?
Authorised distributors including TTI Europe, Future Electronics, TME, TTI Americas and RS have stock available or on a lead time for 64600001003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 64600001003 often in real-time on the comparison pages.
What if I can't find stock of 64600001003?
You can fill out our help required form which you can use to request a quote for 64600001003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.