6459633001 Hook Up Wire by TE Connectivity

100G0111-0.50-9

Status: Active
Series: -
RoHS: Unknown
Aliases: 5-1195101-5,
6459633001
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.23

Distributor Stock
Logo for Farnell
Farnell
from US$0.98
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.45
24,295
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.43
-
Buy Now
Logo for Sager
Sager
from US$0.23
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Conductor Material Tin-Plated Copper
Insulation Material Halogen-Free Polymer
Wire Color White
Number of Conductors 1
Number of Strands 19
Cable Insulation Thickness .2mm
Wire Diameter 1.42mm, .056in
Strand Size 19AWG
Wire Size 21AWG, .5mm²
Overall Outside Diameter 1.42mm, .056in
Conductor Diameter .86mm, .034in
Voltage Rating 750/1300V
Wire Source United Kingdom
Cable Type Spec 100G
Cable Style Primary
Product Classification Cable - Spec 99 & 100
Product Type Cable
Operating Temperature Range -65 – 125°C

Alternative Descriptions

Hook Up Wire Spec 100G 1Conductor Tin Plated Copper White 750/1300VAC | Avnet America
Hook-up Wire 100G0111-0.50-9 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6459633001?

Additional datasheets, footprints and schematics for 6459633001 are listed on our Part Details page. You can also find images and similar parts to 6459633001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6459633001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6459633001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6459633001 fall under?

The 6459633001 is listed under Wire & Cable > Hook Up Wire.

Can I view similar or alternative parts?

You can view similar parts to 6459633001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6459633001 you can contact the distributor directly for product support, shipping queries etc.

Is the 6459633001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6459633001 have stock available?

Authorised distributors including TTI Europe, Avnet America, Sager, Farnell and Avnet Abacus have stock available or on a lead time for 6459633001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6459633001 often in real-time on the comparison pages.

What if I can't find stock of 6459633001?

You can fill out our help required form which you can use to request a quote for 6459633001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay