Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6458864001 |
Fluid Type | Water, Lubricating Oil, Brake Fluid, Aviation Fuel, Hydraulic Fluid, Diesel Fuel |
---|---|
Flexibility | Very Flexible |
Material Systems Code | 25 |
Material | Crosslinked Elastomer |
Shrink Ratio | 2:1 |
Color | Black |
Recovered Inside Diameter (Max) | 1.6mm, .063in |
Expanded Inside Diameter (Min) | .126in, 3.2mm |
Size Range | .063 – .126in, 1.6 – 3.2mm |
Recovered Wall Thickness (Nominal) | .02in, .51mm |
Product Source | US |
Packaging Method | Box |
Applicable Region | Worldwide |
Wall Type | Pre-Coated Tubing |
Recovery Temperature | 175°C |
Shrink Temperature (Min) | 150°C |
Flammability | Flame-Retardant |
Resistant To | Abrasion, Fluids, Mechanical Damage, Strain |
Fluid Resistance | Splash Protection |
Operating Temperature Range | -75 – 150°C |
AMP6458864001 | Avnet America |
Heat Shrink Tubing & Sleeves HS-TBG DR-25 THERMFT PRICE PER METER | Sager |
Where can I find additional details, specifications and documents for a 6458864001?
Additional datasheets, footprints and schematics for 6458864001 are listed on our Part Details page. You can also find images and similar parts to 6458864001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6458864001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6458864001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6458864001 fall under?
The 6458864001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 6458864001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6458864001 you can contact the distributor directly for product support, shipping queries etc.
Is the 6458864001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6458864001 have stock available?
Authorised distributors including TTI Europe, Avnet America, Boersig and Sager have stock available or on a lead time for 6458864001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6458864001 often in real-time on the comparison pages.
What if I can't find stock of 6458864001?
You can fill out our help required form which you can use to request a quote for 6458864001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.