Status: | Unknown |
---|---|
Series: | 6458 Series |
RoHS: | Unknown |
Coaxial Cable Type | RG6 |
---|---|
Wire Gauge | 18AWG |
Conductor Area CSA | 0.811mm² |
Impedance | 75ohm |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
Jacket Colour | Black |
Jacket Material | PVC |
Conductor Material | Tinned Copper |
No. of Max Strands x Strand Size | Solid |
External Diameter | 7.6mm |
Product Range | 6458 Series |
SVHC | No SVHC (15-Jan-2018) |
ControlNet Coaxial Cable 30.5m | RS |
Black Coaxial Cable, Polyvinyl Chloride PVC Sheath RG6/U | Alpha Wire 6458 BK005 | RS Americas |
COAX CABLE, RG6, 18AWG, 75OHM, 30M | Farnell |
Coaxial Cable, Rg-6/U, 100Ft, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a 6458 BK005?
Additional datasheets, footprints and schematics for 6458 BK005 are listed on our Part Details page. You can also find images and similar parts to 6458 BK005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6458 BK005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6458 BK005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6458 BK005 fall under?
The 6458 BK005 is listed under Cable Wire & Cable Assemblies > Coaxial Cable.
Can I view similar or alternative parts?
You can view similar parts to 6458 BK005 when available in the Coaxial Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6458 BK005 you can contact the distributor directly for product support, shipping queries etc.
Is the 6458 BK005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6458 BK005 have stock available?
Authorised distributors including RS, RS Americas, Farnell and Newark Electronics have stock available or on a lead time for 6458 BK005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6458 BK005 often in real-time on the comparison pages.
What if I can't find stock of 6458 BK005?
You can fill out our help required form which you can use to request a quote for 6458 BK005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.