Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1195099-5,
645659-000 |
Prices starting from US$26.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$35.36
|
No stock
|
Buy Now | |
Newark Electronics
from US$32.80
|
95
in stock
|
Buy Now | |
Rapid Electronics
from US$37.38
|
95
in stock
|
Buy Now | |
Chip One Stop
from US$32.40
|
95
in stock
|
Buy Now | |
Avnet America
from US$26.92
|
-
|
Buy Now | |
Distrelec
from US$41.81
|
-
|
Buy Now | |
Sager
from US$31.10
|
-
|
Buy Now |
材質システム コード | 100 |
---|---|
Adhesive Pre-Coat | No |
Material | Low Fire Hazard Material |
Material Code | 100 |
Number of Branches/Legs | 3 |
Inside Diameter Range (Body) | 12.4 – 26.9mm, .49 – 1.06in |
Inside Diameter Range (Leg 2) | .24 – .52in, 6.1 – 13.2mm |
Inside Diameter Range (Leg 1) | 6.1 – 13.2mm, .24 – .52in |
Government Qualified | No |
Power Cable Accessory | No |
Emission Features | Halogen-Free |
接着剤のタイプ | Adhesive Purchased Separately |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Adhesive Code | S1030, S1006, S1125 |
Molded Part Shape Code | 342A |
Comment | Contact Raychem for additional adhesive and/or cut off boot length information |
Size Code | 124 |
Molded Part Shape | Y Shape |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Flammability | Low Fire Hazard |
Heat Shrink Cable Boots & End Caps 342A124-100-0 |Raychem Te Connectivity 645659-000 | Newark Electronics |
Heat Shrink Cable Boots&End Caps 342A124-100-0 | Rapid Electronics |
SHRINK TUBING -STANDARD CABLE MANAGEMENT | Farnell |
Cable Accessories Transition | Avnet America |
TE Connectivity 342A124-100-0 Heat Shrink Cable Boots & | Distrelec |
Heat Shrink Cable Boots & End Caps 342A124-100-0 | Sager |
Where can I find additional details, specifications and documents for a 645659-000?
Additional datasheets, footprints and schematics for 645659-000 are listed on our Part Details page. You can also find images and similar parts to 645659-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 645659-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 645659-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 645659-000 fall under?
The 645659-000 is listed under Harnessing > Heat Shrink Components > Breakouts/Transitions.
Can I view similar or alternative parts?
You can view similar parts to 645659-000 when available in the Breakouts/Transitions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 645659-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 645659-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 645659-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 645659-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 645659-000 often in real-time on the comparison pages.
What if I can't find stock of 645659-000?
You can fill out our help required form which you can use to request a quote for 645659-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.