Sleeve Material | Copper |
---|---|
Sealant | No |
Sleeve Plating Material | Tin |
Contact Mating Area Plating Thickness | 30µin, 30µm |
Contact Current Rating (Max) | 7.5A |
Contact Spring Plating Thickness | .762µm, 30µin |
Contact Base Material | Beryllium Copper |
Socket Type | Discrete |
Contact Type | Socket |
Contact Spring Plating Material | Gold |
Contact Transmits (Typical) | Signal (Data)/Power |
Socket Length | .22in, 5.59mm |
PCB Thickness (Recommended) | .031 – .125in, .79 – 3.18mm |
Wire Size | 1.65mm², 15AWG |
Hole Size (Recommended) | 2.62mm, .103in |
Mating Pin Diameter Range | 1.47 – 1.57mm, .058 – .062in |
Circuit Application | Power & Signal |
Spring Material | Beryllium Copper |
Packaging Method | Loose Piece, Bag |
Packaging Quantity | 2000 |
Connector System | Cable-to-Board |
Product Type | Contact |
Wire/Cable Type | Discrete Wire |
Connector & Contact Terminates To | Printed Circuit Board |
Profile | Zero |
Sleeve Style | Closed Bottom |
Sealable | No |
Insertion Method | Hand/Semi-Automatic |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
SKT, MSS SER 5, SN/50AU | TE Connectivity 645512-1 | RS Americas |
Skt, Mss Ser 5, Sn/50Au Rohs Compliant: No |Amp Te Connectivity 645512-1 | Newark Electronics |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 645512-1?
Additional datasheets, footprints and schematics for 645512-1 are listed on our Part Details page. You can also find images and similar parts to 645512-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 645512-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 645512-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 645512-1 fall under?
The 645512-1 is listed under Connectors > Card & Socket Connectors > Discrete Sockets.
Can I view similar or alternative parts?
You can view similar parts to 645512-1 when available in the Discrete Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 645512-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 645512-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 645512-1 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 645512-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 645512-1 often in real-time on the comparison pages.
What if I can't find stock of 645512-1?
You can fill out our help required form which you can use to request a quote for 645512-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.