Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.54
|
620
in stock
|
Buy Now | |
Avnet America
from US$12.23
|
205
in stock
|
Buy Now | |
Chip One Stop
from US$14.70
|
113
in stock
|
Buy Now | |
element14
from US$17.51
|
17
in stock
|
Buy Now | |
Farnell
from US$16.25
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$19.59
|
13
in stock
|
Buy Now | |
Future Electronics
from US$13.06
|
-
|
Buy Now | |
RS Americas
from US$22.37
|
-
|
Buy Now | |
Boersig
from US$17.01
|
-
|
Buy Now | |
TTI Europe
from US$12.27
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | .1in, 2.54mm |
---|---|
Number of Power Positions | 8 |
Board-to-Board Configuration | Right Angle |
Number of Positions | 40 |
Number of Rows | 4 |
PCB Mount Orientation | Right Angle |
Number of Signal Positions | 32 |
Underplate Material Thickness | 5.33µm |
Contact Current Rating (Max) | 50A |
Contact Retention | Without |
Contact Mating Area Plating Material | Noble Metal |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Power Contact Material | Tin |
Contact Termination Area Plating Material | Tin |
Operating Voltage | 60VDC, 60VAC |
Housing Color | Black |
Centerline (Pitch) | 5.08mm, .2in |
Housing Material | High Temperature Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | High Temperature Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Mating Retention Type | Action/Compliant Tail |
PCB Mount Retention Type | Action/Compliant Tail |
PCB Mount Retention | With |
Circuit Application | Power & Signal |
Packaging Method | Tray |
Connector System | Board-to-Board |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Pin |
Sealable | No |
Product Type | Header |
Termination Post & Tail Length | .21in, 5.33mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Multi Beam XLE 40P R/A HDR 2ACP+1LP+32S+ | RS |
Conn Power PL 8Power/32Signal POS Press Fit RA Thru-Hole 96 Terminal 1 Port | Avnet America |
BACKPLANE CONN, HDR, 4R/40POS, 5.08MM | element14 |
Backplane Conn, R/A Hdr, 40Pos, 4Row | Newark Electronics |
40 Position 4 Row 2.54 mm Pitch Right Angle Through Hole Header Connector | Future Electronics |
MBXLE R/A HED 2ACP plus 1LP plus 32S plus 3HDP plus 1LP plus 1P | TE Connectivity 6450849-7 | RS Americas |
MBXLE R/A HED 2ACP+1LP+32S+3HD | TTI Europe |
Where can I find additional details, specifications and documents for a 6450849-7?
Additional datasheets, footprints and schematics for 6450849-7 are listed on our Part Details page. You can also find images and similar parts to 6450849-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6450849-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6450849-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6450849-7 fall under?
The 6450849-7 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6450849-7 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6450849-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 6450849-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6450849-7 have stock available?
Authorised distributors including RS, Avnet America, Chip One Stop, element14 and Farnell have stock available or on a lead time for 6450849-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6450849-7 often in real-time on the comparison pages.
What if I can't find stock of 6450849-7?
You can fill out our help required form which you can use to request a quote for 6450849-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.