Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.54
|
119
in stock
|
Buy Now | |
TE Store
from US$9.09
|
357
in stock
|
Buy Now | |
Newark Electronics
from US$4.75
|
143
in stock
|
Buy Now | |
element14
from US$9.02
|
119
in stock
|
Buy Now | |
Future Electronics
from US$8.22
|
-
|
Buy Now | |
Avnet America
from US$7.14
|
-
|
Buy Now | |
RS Americas
from US$11.76
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 7 |
---|---|
Board-to-Board Configuration | Right Angle |
PCB Mount Orientation | Right Angle |
Number of Power Positions | 7 |
Number of Signal Positions | 0 |
Underplate Material Thickness | 5.33µm |
Contact Retention | Without |
Contact Mating Area Plating Material | Noble Metal |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 50A |
Power Contact Material | Tin |
Operating Voltage | 300VAC, 300VDC |
Centerline (Pitch) | 7.62mm, .3in |
UL Flammability Rating | UL 94V-0 |
Housing Material | High Temperature Thermoplastic |
Housing Color | Black |
Glow Wire Rating | High Temperature Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Circuit Application | Power & Signal |
Packaging Method | Tray |
Sealable | No |
Housing Type | Plug |
Connector System | Board-to-Board |
Contact Type | Pin |
Product Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Post & Tail Length | 5.33mm, .209in |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
MBXLE R/A HEADER 7ACP Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 7 Centerline (Pitch): 7.62 mm Connector Assembly Plug Board-to-Board 7 | Rectangular Power Connector | Part Number: 6450843-6 | Internal Number: 6450843-6 | 7.62 mm | TE Connectivity | TE Store |
Conn, Backplane, Header, 7Pos, 7.62Mm | Newark Electronics |
BACKPLANE CONN, HDR, 1R/7POS, 7.62MM | element14 |
Conn Power PL 7Power POS Press RA Thru-Hole 1Port | Avnet America |
MBXLE R/A HEADER 7ACP, Rectangular Power Connectors | TE Connectivity 6450843-6 | RS Americas |
Where can I find additional details, specifications and documents for a 6450843-6?
Additional datasheets, footprints and schematics for 6450843-6 are listed on our Part Details page. You can also find images and similar parts to 6450843-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6450843-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6450843-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6450843-6 fall under?
The 6450843-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6450843-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6450843-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 6450843-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6450843-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 6450843-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6450843-6 often in real-time on the comparison pages.
What if I can't find stock of 6450843-6?
You can fill out our help required form which you can use to request a quote for 6450843-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.