6450830-3 Power Connectors by TE Connectivity

MBXL R/A HDR 8LP + 16S + 6LP

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$13.01

Distributor Stock
Logo for Newark
Newark
from US$13.74
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$13.01
-
Buy Now

Specifications

Row-to-Row Spacing .1in, 2.54mm
Number of Power Positions 14
Number of Signal Positions 16
PCB Mount Orientation Right Angle
Board-to-Board Configuration Right Angle
Number of Rows 4
Number of Positions 30
Contact Termination Area Plating Material Tin
Contact Retention Without
Contact Current Rating (Max) 50A
Power Contact Material Tin
Contact Mating Area Plating Thickness .076µm, 3µin
Contact Mating Area Plating Material Noble Metal
Operating Voltage 60VDC, 60VAC
Housing Color Black
Centerline (Pitch) 2.92mm, 6.35mm, .1in, 2.54mm, .25in, .115in
Housing Material High Temperature Thermoplastic
UL Flammability Rating UL 94V-0
Glow Wire Rating High Temperature Part - Not Glow Wire
PCB Mount Retention Without
Connector Mounting Type Board Mount
Circuit Application Power & Signal
Housing Type Plug
Product Type Header
Sealable No
Contact Type Pin
Connector & Contact Terminates To Printed Circuit Board
Connector System Board-to-Board
Termination Post & Tail Length .175in, 4.45mm
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -40 – 257°F, -40 – 125°C

Alternative Descriptions

Mbxl R/A Hdr 8Lp + 16S + 6Lp |Amp Te Connectivity 6450830-3 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6450830-3?

Additional datasheets, footprints and schematics for 6450830-3 are listed on our Part Details page. You can also find images and similar parts to 6450830-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6450830-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6450830-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6450830-3 fall under?

The 6450830-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 6450830-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6450830-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 6450830-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6450830-3 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 6450830-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6450830-3 often in real-time on the comparison pages.

What if I can't find stock of 6450830-3?

You can fill out our help required form which you can use to request a quote for 6450830-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay