Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.42
|
15
in stock
|
Buy Now | |
Rapid Electronics
from US$15.66
|
951
in stock
|
Buy Now | |
Chip One Stop
from US$7.88
|
905
in stock
|
Buy Now | |
TE Store
from US$9.80
|
94
in stock
|
Buy Now | |
Distrelec
from US$14.74
|
46
in stock
|
Buy Now | |
Newark Electronics
from US$13.66
|
39
in stock
|
Buy Now | |
Heilind Electronics
from US$8.69
|
21
in stock
|
Buy Now | |
element14
from US$15.62
|
15
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.69
|
7
in stock
|
Buy Now | |
Future Electronics
from US$7.70
|
-
|
Buy Now | |
Avnet America
from US$6.77
|
-
|
Buy Now | |
RS Americas
from US$11.16
|
-
|
Buy Now | |
Avnet Asia
from US$11.60
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Positions | 31 |
---|---|
Mating & Unmating Configuration | Sequencing |
Number of Power Positions | 7 |
PCB Mount Orientation | Right Angle |
Row-to-Row Spacing | 2.54mm, .1in |
Number of Signal Positions | 24 |
Board-to-Board Configuration | Right Angle |
Number of Rows | 4 |
Contact Retention | Without |
Contact Mating Area Plating Material | Noble Metal |
Contact Base Material | Copper Alloy |
Power Contact Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Current Rating (Max) | 42A |
Underplate Material Thickness | 3.02µm |
Operating Voltage | 200VAC, 200VDC, 300VAC, 60VDC, 300VDC, 60VAC |
Housing Color | Black |
Centerline (Pitch) | 7.62mm, 6.35mm, .1in, .3in, 2.54mm, .25in |
Housing Material | High Temperature Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | High Temperature Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Mating Retention Type | Action/Compliant Tail |
PCB Mount Retention Type | Action/Compliant Tail |
PCB Mount Retention | With |
Circuit Application | Power & Signal |
Packaging Method | Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Board-to-Board |
Housing Type | Receptacle |
Product Type | Connector Assembly |
Contact Type | Socket |
Termination Post & Tail Length | .119in, 3.02mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Power to the Board MBXL R/A RECPT 3ACP+24S+4P | Rapid Electronics |
CONN, BACKPLANE, RECEPTACLE, 31POS, 4ROW | Farnell |
MBXL R/A RCPT 3ACP+4P+24S Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 31 Centerline (Pitch): 2.54 mm 6.35 mm 7.62 mm Header Receptacle Board-to-Board 31 | Rectangular Power Connector | Part Number: 6450572-1 | Internal Number: 6450572-1 | 2.54 mm | TE Connectivity | TE Store |
TE Connectivity - AMP PWR CONN MBXL R/A RCPT 3ACP+4P+24S | Distrelec |
Conn, Backplane, Rcpt, 31Pos, 4Row | Newark Electronics |
MBXL R/A RCPT 3ACP+4P+24S | Heilind Electronics |
BACKPLANE CONN, RCPT, 4R/31POS, FIT | element14 |
31 Position Board to Board Black 7.62 mm Pitch Through Hole Right Angle Socket | Future Electronics |
Conn Power RCP 7Power/24Signal POS Press Fit RA Thru-Hole 52 Terminal 1 Port | Avnet America |
MBXL R/A RCPT 3ACP plus 4P plus 24S, Rectangular Power Connectors | TE Connectivity 6450572-1 | RS Americas |
Where can I find additional details, specifications and documents for a 6450572-1?
Additional datasheets, footprints and schematics for 6450572-1 are listed on our Part Details page. You can also find images and similar parts to 6450572-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6450572-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6450572-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6450572-1 fall under?
The 6450572-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6450572-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6450572-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6450572-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6450572-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TE Store and Distrelec have stock available or on a lead time for 6450572-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6450572-1 often in real-time on the comparison pages.
What if I can't find stock of 6450572-1?
You can fill out our help required form which you can use to request a quote for 6450572-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.