6450571-4 Power Connectors by TE Connectivity

MBXL R/A RCPT 24S+6P

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Number of Rows 4
Number of Positions 30
Board-to-Board Configuration Right Angle
Number of Power Positions 6
Row-to-Row Spacing .1in, 2.54mm
PCB Mount Orientation Right Angle
Number of Signal Positions 24
Contact Mating Area Plating Thickness .076µm, 3µin
Contact Termination Area Plating Material Tin
Contact Retention Without
Contact Mating Area Plating Material Noble Metal
Contact Current Rating (Max) 42A
Operating Voltage 200VDC, 60VDC, 200VAC, 60VAC
Housing Color Black
Housing Material High Temperature Thermoplastic
Centerline (Pitch) 6.35mm, .1in, 2.54mm, .25in
UL Flammability Rating UL 94V-0
Glow Wire Rating High Temperature Part - Not Glow Wire
Connector Mounting Type Board Mount
Circuit Application Power & Signal
Housing Type Receptacle
Product Type Connector Assembly
Contact Type Socket
Sealable No
Connector System Board-to-Board
Connector & Contact Terminates To Printed Circuit Board
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -20 – 105°C, -4 – 221°F


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6450571-4?

Additional datasheets, footprints and schematics for 6450571-4 are listed on our Part Details page. You can also find images and similar parts to 6450571-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6450571-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6450571-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6450571-4 fall under?

The 6450571-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 6450571-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6450571-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 6450571-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6450571-4 have stock available?

There is no stock from authorised distributors for 6450571-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6450571-4 often in real-time on the comparison pages.

What if I can't find stock of 6450571-4?

You can fill out our help required form which you can use to request a quote for 6450571-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay