6450551-6 Power Connectors by TE Connectivity

MBXL VERT RCPT 24S+10HDP

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.31

Distributor Stock
Logo for Distrelec
Distrelec
from US$8.70
157
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$10.56
157
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$8.99
157
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$9.98
157
in stock
Buy Now
Logo for Farnell
Farnell
from US$18.22
130
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$8.31
-
Buy Now
Logo for TE Store
TE Store
from US$17.58
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Row-to-Row Spacing 2.54mm, .1in
Number of Signal Positions 24
Number of Rows 4
Board-to-Board Configuration Vertical
PCB Mount Orientation Vertical
Number of Power Positions 10
Number of Positions 34
Mating & Unmating Configuration Sequencing
Contact Termination Area Plating Material Tin
Power Contact Material Tin
Contact Mating Area Plating Thickness 30µin, .76µm
Underplate Material Thickness 3.43µm
Contact Mating Area Plating Material Noble Metal
Contact Current Rating (Max) 42A
Contact Retention Without
Operating Voltage 60VDC, 60VAC
UL Flammability Rating UL 94V-0
Housing Material High Temperature Thermoplastic
Centerline (Pitch) .2in, 5.08mm, .1in, 2.54mm
Housing Color Black
Glow Wire Rating High Temperature Part - Not Glow Wire
Mating Retention Type Boardlock, Action/Compliant Tail
PCB Mount Retention Type Boardlock, Action/Compliant Tail
PCB Mount Retention With
Connector Mounting Type Board Mount
Circuit Application Power & Signal
Packaging Method Tray
Connector System Board-to-Board
Product Type Connector Assembly
Contact Type Socket
Housing Type Receptacle
Connector & Contact Terminates To Printed Circuit Board
Sealable No
Termination Post & Tail Length 3.43mm, .135in
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Operating Temperature Range -20 – 105°C, -4 – 221°F

Alternative Descriptions

Power To The Board Mbxl Vert Rcpt 24S+10Hdp |Amp Te Connectivity 6450551-6 | Newark Electronics
Power to the Board MBXL VERT RCPT 24S+10HDP | Rapid Electronics
TE Connectivity MBXL VERT RCPT 24S+10HDP Board Connector | Distrelec
BACKPLANE CONN, RCPT, 34POS, PRESS-FIT | Farnell
Conn Power RCP 10Power/24Signal POS Press ST Thru-Hole 1Port | Avnet America
Special Order: MBXL VERT RCPT 24S+10HDP Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 34 Centerline (Pitch): 2.54 mm 5.08 mm Header Receptacle Board-to-Board 34 | Rectangular Power Connector | Part Number: 6450551-6 | Internal Number: 6450551-6 | 2.54 mm | TE Connectivity | TE Store


6450551-6 . Connectors by Unknown

BACKPLANE CONN RCPT 34POS PRESS-FIT

Status: Unknown
Series: MULTI-BEAM XL Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range MULTI-BEAM XL Series
No. of Contacts 34Contacts
Pitch Spacing -
Gender Receptacle
Contact Termination Type Press-Fit
No. of Rows 4Rows
Row Pitch 2.54mm
Contact Material Copper Alloy
Contact Plating -
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6450551-6?

Additional datasheets, footprints and schematics for 6450551-6 are listed on our Part Details page. You can also find images and similar parts to 6450551-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6450551-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6450551-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6450551-6 fall under?

The 6450551-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 6450551-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6450551-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 6450551-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6450551-6 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 6450551-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6450551-6 often in real-time on the comparison pages.

What if I can't find stock of 6450551-6?

You can fill out our help required form which you can use to request a quote for 6450551-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay