Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.16
|
No stock
|
Buy Now | |
Newark Electronics
from US$13.29
|
57
in stock
|
Buy Now | |
Rapid Electronics
from US$6.34
|
57
in stock
|
Buy Now | |
Chip One Stop
from US$10.70
|
57
in stock
|
Buy Now | |
Distrelec
from US$6.59
|
57
in stock
|
Buy Now | |
Avnet America
from US$5.66
|
-
|
Buy Now | |
RS Americas
from US$6.88
|
-
|
Buy Now | |
TE Store
from US$9.68
|
-
|
Buy Now |
Number of Positions | 28 |
---|---|
Number of Power Positions | 4 |
Number of Rows | 4 |
PCB Mount Orientation | Right Angle |
Number of Signal Positions | 24 |
Board-to-Board Configuration | Right Angle |
Row-to-Row Spacing | 2.54mm, .1in |
Contact Mating Area Plating Thickness | .076µm, 3µin |
Contact Mating Area Plating Material | Noble Metal |
Contact Retention | Without |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 42A |
Operating Voltage | 200VAC, 60VDC, 200VDC, 60VAC |
Housing Color | Black |
Centerline (Pitch) | 6.35mm, .1in, 2.54mm, .25in |
Housing Material | High Temperature Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | High Temperature Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Method | Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Header |
Connector System | Board-to-Board |
Sealable | No |
Housing Type | Plug |
Contact Type | Pin |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Power To The Board Mbxl R/A Hdr 2P+24S+2P |Amp Te Connectivity 6450530-4 | Newark Electronics |
Power to the Board MBXL R/A HDR 2P+24S+2P | Rapid Electronics |
TE Connectivity MBXL R/A HDR 2P+24S+2P Board Connector 2 | Distrelec |
MBXL R/A HDR 2P+24S+2P | TE Connectivity 6450530-4 | RS Americas |
Special Order: MBXL R/A HDR 2P+24S+2P Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 28 Centerline (Pitch): 2.54 mm 6.35 mm Header Plug Board-to-Board 28 | Rectangular Power Connector | Part Number: 6450530-4 | Internal Number: 6450530-4 | 2.54 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 6450530-4?
Additional datasheets, footprints and schematics for 6450530-4 are listed on our Part Details page. You can also find images and similar parts to 6450530-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6450530-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6450530-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6450530-4 fall under?
The 6450530-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6450530-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6450530-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 6450530-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6450530-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 6450530-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6450530-4 often in real-time on the comparison pages.
What if I can't find stock of 6450530-4?
You can fill out our help required form which you can use to request a quote for 6450530-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.