6450378-3 Power Connectors by TE Connectivity

MBXL R/A RCPT 3ACP+6P+24S

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.35

Distributor Stock
Logo for Newark
Newark
from US$7.35
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Board-to-Board Configuration Right Angle
Number of Signal Positions 24
PCB Mount Orientation Right Angle
Number of Positions 33
Number of Power Positions 9
Mating & Unmating Configuration Sequencing
Contact Mating Area Plating Material Noble Metal
Power Contact Material Tin
Contact Current Rating (Max) 42A
Contact Mating Area Plating Thickness .076µm, 3µin
Contact Termination Area Plating Material Tin
Contact Retention Without
Underplate Material Thickness 3.43µm
Operating Voltage 300VAC, 60VDC, 60VAC, 300VDC, 200VDC, 200VAC
Housing Color Black
Centerline (Pitch) 7.62mm, 5.08mm, 6.35mm, .2in, .1in, .3in, 2.54mm, .25in
Housing Material High Temperature Thermoplastic
UL Flammability Rating UL 94V-0
Glow Wire Rating High Temperature Part - Not Glow Wire
Connector Mounting Type Board Mount
PCB Mount Retention Without
Circuit Application Power & Signal
Packaging Method Tray
Connector & Contact Terminates To Printed Circuit Board
Housing Type Receptacle
Connector System Board-to-Board
Sealable No
Contact Type Socket
Product Type Connector Assembly
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Post & Tail Length .135in, 3.43mm
Operating Temperature Range -4 – 221°F, -20 – 105°C

Compatible Parts


Alternative Descriptions

Mbxl R/A Rcpt 3Acp+6P+24S |Amp Te Connectivity 6450378-3 | Newark Electronics
Conn Power RCP 9Power/24Signal POS Solder RA Thru-Hole 1Port | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6450378-3?

Additional datasheets, footprints and schematics for 6450378-3 are listed on our Part Details page. You can also find images and similar parts to 6450378-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6450378-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6450378-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6450378-3 fall under?

The 6450378-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 6450378-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6450378-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 6450378-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6450378-3 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 6450378-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6450378-3 often in real-time on the comparison pages.

What if I can't find stock of 6450378-3?

You can fill out our help required form which you can use to request a quote for 6450378-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay