6450332-4 Power Connectors by TE Connectivity

MBXL R/A HDR 7P+24S

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.59

Distributor Stock
Logo for Newark
Newark
from US$7.23
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$6.59
-
Buy Now

Specifications

Row-to-Row Spacing .1in, 2.54mm
Board-to-Board Configuration Right Angle
Number of Rows 4
Number of Positions 31
Number of Power Positions 7
PCB Mount Orientation Right Angle
Mating & Unmating Configuration Sequencing
Number of Signal Positions 24
Contact Mating Area Plating Material Noble Metal
Power Contact Material Tin
Contact Termination Area Plating Material Tin
Contact Current Rating (Max) 42A
Contact Mating Area Plating Thickness .76µm, 30µin
Contact Retention Without
Underplate Material Thickness 4.45µm
Operating Voltage 200VAC, 60VDC, 60VAC, 200VDC
Housing Color Black
Housing Material High Temperature Thermoplastic
Centerline (Pitch) .25in, 6.35mm, .1in, 2.54mm
UL Flammability Rating UL 94V-0
Glow Wire Rating High Temperature Part - Not Glow Wire
Connector Mounting Type Board Mount
PCB Mount Retention Without
Circuit Application Power & Signal
Product Type Header
Contact Type Pin
Housing Type Plug
Connector & Contact Terminates To Printed Circuit Board
Sealable No
Connector System Board-to-Board
Termination Post & Tail Length .175in, 4.45mm
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -20 – 105°C, -4 – 221°F

Compatible Parts


Alternative Descriptions

Mbxl R/A Hdr 7P+24S |Amp Te Connectivity 6450332-4 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6450332-4?

Additional datasheets, footprints and schematics for 6450332-4 are listed on our Part Details page. You can also find images and similar parts to 6450332-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6450332-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6450332-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6450332-4 fall under?

The 6450332-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 6450332-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6450332-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 6450332-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6450332-4 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 6450332-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6450332-4 often in real-time on the comparison pages.

What if I can't find stock of 6450332-4?

You can fill out our help required form which you can use to request a quote for 6450332-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay