6450172-1 Power Connectors by TE Connectivity

MBXL R/A RCPT 14P+32S

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$12.36

Distributor Stock
Logo for Distrelec
Distrelec
from US$18.55
50
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$26.01
50
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$20.97
50
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$20.50
50
in stock
Buy Now
Logo for Farnell
Farnell
from US$41.73
40
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$12.36
-
Buy Now

Specifications

Board-to-Board Configuration Right Angle
Mating & Unmating Configuration Sequencing
PCB Mount Orientation Right Angle
Number of Power Positions 14
Number of Positions 46
Number of Signal Positions 32
Contact Current Rating (Max) 42A
Contact Mating Area Plating Thickness .076µm, 3µin
Contact Mating Area Plating Material Noble Metal
Underplate Material Thickness 3.43µm
Power Contact Material Tin
Contact Termination Area Plating Material Tin
Contact Retention Without
Operating Voltage 60VDC, 60VAC, 200VDC, 200VAC
Centerline (Pitch) 6.35mm, 2.54mm, .1in, .25in
Housing Color Black
Housing Material High Temperature Thermoplastic
UL Flammability Rating UL 94V-0
Glow Wire Rating High Temperature Part - Not Glow Wire
Mating Retention Type Boardlock
PCB Mount Retention Type Boardlock
Connector Mounting Type Board Mount
PCB Mount Retention With
Circuit Application Power & Signal
Packaging Method Tray
Product Type Connector Assembly
Connector & Contact Terminates To Printed Circuit Board
Connector System Board-to-Board
Housing Type Receptacle
Contact Type Socket
Sealable No
Termination Post & Tail Length .135in, 3.43mm
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -20 – 105°C, -4 – 221°F

Compatible Parts


Alternative Descriptions

Power To The Board Mbxl R/A Rcpt 14P+32S |Amp Te Connectivity 6450172-1 | Newark Electronics
Power to the Board MBXL R/A RCPT 14P+32S | Rapid Electronics
TE Connectivity MBXL R/A RCPT 14P+32S Board Connector 46 | Distrelec
BACKPLANE PC BOARD CONNECTORS | Farnell
Conn Power RCP 14Power/32Signal POS 6.35mm/2.54mm Solder RA Thru-Hole 144 Terminal 1 Port | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6450172-1?

Additional datasheets, footprints and schematics for 6450172-1 are listed on our Part Details page. You can also find images and similar parts to 6450172-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6450172-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6450172-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6450172-1 fall under?

The 6450172-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 6450172-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6450172-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 6450172-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6450172-1 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 6450172-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6450172-1 often in real-time on the comparison pages.

What if I can't find stock of 6450172-1?

You can fill out our help required form which you can use to request a quote for 6450172-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay