Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.47
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.66
|
193
in stock
|
Buy Now | |
Newark Electronics
from US$8.21
|
193
in stock
|
Buy Now | |
Rapid Electronics
from US$6.62
|
193
in stock
|
Buy Now | |
Chip One Stop
from US$7.43
|
193
in stock
|
Buy Now | |
Farnell
from US$9.41
|
160
in stock
|
Buy Now | |
TE Store
from US$8.94
|
30
in stock
|
Buy Now | |
Avnet America
from US$6.47
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 4 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Signal Positions | 24 |
Number of Power Positions | 6 |
Number of Positions | 30 |
Row-to-Row Spacing | .1in, 2.54mm |
Board-to-Board Configuration | Right Angle |
Contact Retention | Without |
Contact Current Rating (Max) | 42A |
Contact Mating Area Plating Material | Noble Metal |
Underplate Material Thickness | 3.43µm |
Power Contact Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | .076µm, 3µin |
Operating Voltage | 60VDC, 200VDC, 60VAC, 200VAC |
Housing Color | Black |
Housing Material | High Temperature Thermoplastic |
Centerline (Pitch) | 6.35mm, .1in, 2.54mm, .25in |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | High Temperature Part - Not Glow Wire |
PCB Mount Retention | With |
PCB Mount Retention Type | Retention Clip/Post |
Mating Retention Type | Retention Clip/Post |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Method | Tray |
Sealable | No |
Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Product Type | Connector Assembly |
Contact Type | Socket |
Termination Post & Tail Length | 3.43mm, .135in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Power To The Board Mbxl R/A Rcpt 24S+6P |Amp Te Connectivity 6450161-2 | Newark Electronics |
Power to the Board MBXL R/A RCPT 24S+6P | Rapid Electronics |
TE Connectivity MBXL R/A RCPT 24S+6P Board Connector 30 | Distrelec |
BACKPLANE CONN, RCPT, 30POS, THT | Farnell |
MBXL R/A RCPT 24S+6P Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 30 Centerline (Pitch): 6.35 mm 2.54 mm Header Receptacle Board-to-Board 30 | Rectangular Power Connector | Part Number: 6450161-2 | Internal Number: 6450161-2 | 6.35 mm | TE Connectivity | TE Store |
Conn Power RCP 6Power/24Signal POS 6.35mm/2.54mm Solder RA Thru-Hole 72 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | MULTI-BEAM XL Series |
RoHS: | Unknown |
Product Range | MULTI-BEAM XL Series |
---|---|
No. of Contacts | 30Contacts |
Pitch Spacing | - |
Gender | Receptacle |
Contact Termination Type | Through Hole |
No. of Rows | 4Rows |
Row Pitch | 2.54mm |
Contact Material | Copper Alloy |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 6450161-2?
Additional datasheets, footprints and schematics for 6450161-2 are listed on our Part Details page. You can also find images and similar parts to 6450161-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6450161-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6450161-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6450161-2 fall under?
The 6450161-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6450161-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6450161-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 6450161-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6450161-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 6450161-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6450161-2 often in real-time on the comparison pages.
What if I can't find stock of 6450161-2?
You can fill out our help required form which you can use to request a quote for 6450161-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.