6450161-1 Power Connectors by TE Connectivity

MBXL R/A RCPT 16S+4P

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.39

Distributor Stock
Logo for Farnell
Farnell
from US$2.39
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Row-to-Row Spacing .1in, 2.54mm
PCB Mount Orientation Right Angle
Number of Power Positions 4
Number of Signal Positions 16
Board-to-Board Configuration Right Angle
Number of Rows 4
Number of Positions 20
Underplate Material Thickness 3.43µm
Contact Termination Area Plating Material Tin
Power Contact Material Tin
Contact Current Rating (Max) 42A
Contact Mating Area Plating Material Noble Metal
Contact Mating Area Plating Thickness .076µm, 3µin
Contact Retention Without
Operating Voltage 200VAC, 60VDC, 200VDC, 60VAC
Housing Color Black
Centerline (Pitch) 6.35mm, .1in, 2.54mm, .25in
Housing Material High Temperature Thermoplastic
UL Flammability Rating UL 94V-0
Glow Wire Rating High Temperature Part - Not Glow Wire
PCB Mount Retention Type Retention Clip/Post
Connector Mounting Type Board Mount
Mating Retention Type Retention Clip/Post
PCB Mount Retention With
Circuit Application Power & Signal
Packaging Method Tray
Product Type Connector Assembly
Connector System Board-to-Board
Connector & Contact Terminates To Printed Circuit Board
Contact Type Socket
Sealable No
Housing Type Receptacle
Termination Post & Tail Length 3.43mm, .135in
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -20 – 105°C, -4 – 221°F

Compatible Parts


Alternative Descriptions

Conn Power RCP 4Power/16Signal POS 6.35mm/2.54mm Solder RA Thru-Hole 48 Terminal 1 Port | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6450161-1?

Additional datasheets, footprints and schematics for 6450161-1 are listed on our Part Details page. You can also find images and similar parts to 6450161-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6450161-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6450161-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6450161-1 fall under?

The 6450161-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 6450161-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6450161-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 6450161-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6450161-1 have stock available?

Authorised distributors including Farnell and Avnet America have stock available or on a lead time for 6450161-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6450161-1 often in real-time on the comparison pages.

What if I can't find stock of 6450161-1?

You can fill out our help required form which you can use to request a quote for 6450161-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay