6450160-4 Power Connectors by TE Connectivity

MBXL R/A RCPT 5P+24S+1M+6P

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Number of Rows 4
Number of Signal Positions 24
Number of Positions 36
Row-to-Row Spacing .1in, 2.54mm
Board-to-Board Configuration Right Angle
Number of Power Positions 12
PCB Mount Orientation Right Angle
Contact Retention Without
Underplate Material Thickness 2.29µm
Contact Mating Area Plating Thickness .076µm, 3µin
Contact Mating Area Plating Material Noble Metal
Power Contact Material Tin
Contact Termination Area Plating Material Tin
Contact Current Rating (Max) 42A
Panel Thickness 2.29mm
Operating Voltage 60VAC, 60VDC, 200VDC, 200VAC
Housing Color Black
Housing Material High Temperature Thermoplastic
Centerline (Pitch) 6.35mm, .1in, 2.54mm, .25in
UL Flammability Rating UL 94V-0
Glow Wire Rating High Temperature Part - Not Glow Wire
Connector Mounting Type Board Mount
PCB Mount Retention Type Boardlock
Mating Retention Type Boardlock
PCB Mount Retention With
Circuit Application Power & Signal
Packaging Method Tray
Connector & Contact Terminates To Printed Circuit Board
Contact Type Socket
Product Type Connector Assembly
Housing Type Receptacle
Connector System Board-to-Board
Sealable No
Termination Post & Tail Length .09in, 2.29mm
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -20 – 105°C, -4 – 221°F

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6450160-4?

Additional datasheets, footprints and schematics for 6450160-4 are listed on our Part Details page. You can also find images and similar parts to 6450160-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6450160-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6450160-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6450160-4 fall under?

The 6450160-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 6450160-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6450160-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 6450160-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6450160-4 have stock available?

There is no stock from authorised distributors for 6450160-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6450160-4 often in real-time on the comparison pages.

What if I can't find stock of 6450160-4?

You can fill out our help required form which you can use to request a quote for 6450160-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay