Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.44
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$20.82
|
591
in stock
|
Buy Now | |
Newark Electronics
from US$8.90
|
591
in stock
|
Buy Now | |
Rapid Electronics
from US$23.38
|
591
in stock
|
Buy Now | |
Chip One Stop
from US$7.55
|
591
in stock
|
Buy Now | |
Future Electronics
from US$9.83
|
-
|
Buy Now | |
Avnet America
from US$6.44
|
-
|
Buy Now | |
TE Store
from US$11.02
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 30 |
---|---|
Number of Signal Positions | 24 |
Mating & Unmating Configuration | Sequencing |
Number of Power Positions | 6 |
Row-to-Row Spacing | .1in, 2.54mm |
PCB Mount Orientation | Vertical |
Board-to-Board Configuration | Vertical |
Number of Rows | 4 |
Underplate Material Thickness | 3.43µm |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Current Rating (Max) | 42A |
Contact Retention | Without |
Contact Mating Area Plating Material | Noble Metal |
Power Contact Material | Tin |
Contact Termination Area Plating Material | Tin |
Operating Voltage | 300VDC, 60VDC, 200VDC, 200VAC, 60VAC, 300VAC |
Centerline (Pitch) | .25in, 7.62mm, 6.35mm, .1in, .3in, 2.54mm |
Housing Color | Black |
Housing Material | High Temperature Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | High Temperature Part - Not Glow Wire |
PCB Mount Retention Type | Boardlock |
PCB Mount Retention | With |
Mating Retention Type | Boardlock |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Method | Box |
Connector System | Board-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Receptacle |
Contact Type | Socket |
Product Type | Connector Assembly |
Termination Post & Tail Length | .135in, 3.43mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Power To The Board Mbxl Vert Rcpt 3P+24S+3Acp |Amp Te Connectivity 6450150-5 | Newark Electronics |
Power to the Board MBXL VERT RCPT 3P+24S+3ACP | Rapid Electronics |
TE Connectivity MBXL VERT RCPT 3P+24S+3ACP Board Connect | Distrelec |
CONN RCPT MULTI-BEAM 30POS PCB | Future Electronics |
Conn Power RCP 6Power/24Signal POS 2.54mm Solder ST Thru-Hole 30 Terminal 1 Port | Avnet America |
Special Order: MBXL VERT RCPT 3P+24S+3ACP Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 30 Centerline (Pitch): 6.35 mm 2.54 mm 7.62 mm Header Receptacle Board-to-Board 30 | Rectangular Power Connector | Part Number: 6450150-5 | Internal Number: 6450150-5 | 6.35 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 6450150-5?
Additional datasheets, footprints and schematics for 6450150-5 are listed on our Part Details page. You can also find images and similar parts to 6450150-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6450150-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6450150-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6450150-5 fall under?
The 6450150-5 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6450150-5 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6450150-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 6450150-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6450150-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 6450150-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6450150-5 often in real-time on the comparison pages.
What if I can't find stock of 6450150-5?
You can fill out our help required form which you can use to request a quote for 6450150-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.