6450150-1 Power Connectors by TE Connectivity

MBXL VERT RCPT 9P+32S+4P

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Board-to-Board Configuration Vertical
Number of Power Positions 13
Number of Positions 45
Number of Signal Positions 32
Number of Rows 4
Row-to-Row Spacing .1in, 2.54mm
PCB Mount Orientation Vertical
Contact Mating Area Plating Material Noble Metal
Power Contact Material Tin
Contact Termination Area Plating Material Tin
Underplate Material Thickness 3.43µm
Contact Mating Area Plating Thickness .76µm, 30µin
Contact Retention Without
Contact Current Rating (Max) 42A
Operating Voltage 200VAC, 60VAC, 60VDC, 200VDC
Centerline (Pitch) 6.35mm, .1in, 2.54mm, .25in
Housing Color Black
UL Flammability Rating UL 94V-0
Housing Material High Temperature Thermoplastic
Glow Wire Rating High Temperature Part - Not Glow Wire
Mating Retention Type Boardlock
Connector Mounting Type Board Mount
PCB Mount Retention With
PCB Mount Retention Type Boardlock
Circuit Application Power & Signal
Packaging Method Tray
Contact Type Socket
Housing Type Receptacle
Product Type Connector Assembly
Connector & Contact Terminates To Printed Circuit Board
Sealable No
Connector System Board-to-Board
Termination Post & Tail Length .135in, 3.43mm
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -20 – 105°C, -4 – 221°F



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6450150-1?

Additional datasheets, footprints and schematics for 6450150-1 are listed on our Part Details page. You can also find images and similar parts to 6450150-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6450150-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6450150-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6450150-1 fall under?

The 6450150-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 6450150-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6450150-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 6450150-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6450150-1 have stock available?

There is no stock from authorised distributors for 6450150-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6450150-1 often in real-time on the comparison pages.

What if I can't find stock of 6450150-1?

You can fill out our help required form which you can use to request a quote for 6450150-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay