Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.21
|
3,375
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.01
|
2,884
in stock
|
Buy Now | |
Schukat Electronic
from US$1.00
|
2,120
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,500
in stock
|
Buy Now | |
Future Electronics
from US$1.01
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Battery Voltage | 3V |
---|---|
Battery Size Code | 2450 |
Battery Technology | Lithium Manganese Dioxide |
Battery Capacity | 560mAh |
Battery Terminals | Pressure Contact |
External Diameter | 24.5mm |
External Height | 5mm |
External Width | - |
External Depth | - |
Weight | 6.2g |
Battery IEC Code | CR2450 |
Battery NEDA Code | 5029LC |
Product Range | - |
SVHC | 1 2-dimethoxyethane ethylene glycol dimethyl ether (EGDME) (15-Jan-2019) |
Pack Quantity | 1 |
BATTERY, LITHIUM, CR2450 | Farnell |
Battery: lithium | Transfer Multisort Elektronik |
Varta Lithium Button Cell 3V 620mAh | Schukat Electronic |
Battery Lithium Manganese Dioxide Coin 3V 0.56Ah Primary | Avnet Abacus |
CR2450 Series 3 V 620 mAh Lithium Manganese Dioxide Coin Cell Battery | Future Electronics |
Non-Rechargeable Battery, Coin Cell, Single Cell, Lithium Manganese Dioxide, 560 Mah, 3 V, 2450 |Varta 6450101501 | Newark Electronics |
Varta | Sager |
Where can I find additional details, specifications and documents for a 6450101501?
Additional datasheets, footprints and schematics for 6450101501 are listed on our Part Details page. You can also find images and similar parts to 6450101501 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6450101501 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6450101501 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6450101501 fall under?
The 6450101501 is listed under Electrical & Lighting > Batteries & Power Supplies > Batteries.
Can I view similar or alternative parts?
You can view similar parts to 6450101501 when available in the Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6450101501 you can contact the distributor directly for product support, shipping queries etc.
Is the 6450101501 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6450101501 have stock available?
Authorised distributors including Farnell, Transfer Multisort Elektronik, Schukat Electronic, Avnet Abacus and Future Electronics have stock available or on a lead time for 6450101501.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6450101501 often in real-time on the comparison pages.
What if I can't find stock of 6450101501?
You can fill out our help required form which you can use to request a quote for 6450101501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.