6450 BL005 Cable by Alpha Wire

CABLE TWINAX 18AWG 30.5M

Status: Unknown
Series: 6450 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$200.19

Distributor Stock
Logo for RS
RS
from US$202.14
No stock
Buy Now
Logo for Farnell
Farnell
from US$200.19
6
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$358.42
-
Buy Now
Logo for RS Americas
RS Americas
from US$248.69
-
Buy Now

Specifications

Wire Gauge 18AWG
Conductor Area CSA 0.9mm²
Impedance 78ohm
Jacket Colour Blue
Reel Length (Imperial) 100ft
Reel Length (Metric) 30.5m
No. of Max Strands x Strand Size 7 x 26AWG
Conductor Material Tinned Copper
Jacket Material PVC
External Diameter 8.23mm
Product Range 6450 Series
SVHC No SVHC (15-Jan-2018)
Cable Type Foil + Braided Shield
No. of Cores 2Core
Voltage Rating 600V

Alternative Descriptions

TWINAXIAL CABLE, 18AWG, 78OHM, 30M | Farnell
Industrial Twinax 600V Cable 30.5m | RS
Twinaxial Cable, 1Pr, 78 Ohm, 600V, Blue, 100Ft | Newark Electronics
Coaxial, Pair, 20AWG, 7x26, Tinned Copper, Foil, Blue, 6450 Series | Alpha Wire 6450 BL005 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6450 BL005?

Additional datasheets, footprints and schematics for 6450 BL005 are listed on our Part Details page. You can also find images and similar parts to 6450 BL005 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6450 BL005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6450 BL005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6450 BL005 fall under?

The 6450 BL005 is listed under Cable Leads & Connectors > Cable > Cable & Wire.

Can I view similar or alternative parts?

You can view similar parts to 6450 BL005 when available in the Cable & Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6450 BL005 you can contact the distributor directly for product support, shipping queries etc.

Is the 6450 BL005 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6450 BL005 have stock available?

Authorised distributors including Farnell, RS, Newark Electronics and RS Americas have stock available or on a lead time for 6450 BL005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6450 BL005 often in real-time on the comparison pages.

What if I can't find stock of 6450 BL005?

You can fill out our help required form which you can use to request a quote for 6450 BL005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay