Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Loaded Positions | 12 |
PCB Mount Orientation | Right Angle |
Number of Positions | 15 |
Number of Power Positions | 15 |
Contact Layout | Inline |
Contact Retention | Without |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 2.54µin, 100µm |
Contact Termination Area Plating Finish | Matte |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 7A |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Copper Alloy |
Contact Underplating Material | Nickel |
Height | 13.33mm, .525in |
Mating Post Length | .4in, 10.16mm |
Length | 2.34in, 59.44mm |
Operating Voltage | 600VAC |
Right Angle Bending Side | Rear |
Centerline (Pitch) | .156in, 3.96mm |
Housing Material | Polyester - GF |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
CSA Rating | Certified |
UL Rating | Recognized |
Agency/Standard | UL, CSA |
Agency/Standard Number | E28476 |
CSA File Number | LR7189 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Retention Type | Friction Lock |
PCB Mount Alignment | Without |
Mating Retention | With |
Mating Alignment | Without |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
Panel Mount Feature | Without |
Circuit Application | Power |
For Use With | MTA .156 Connector Assembly or SL .156 Connector Assembly |
Number of Blocked Positions | 3 |
Packaging Method | Package |
Packaging Quantity | 250 |
Contact Type | Tab |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Product Type | Header |
Sealable | No |
Header Type | Unshrouded |
Termination Post & Tail Length | 4.06mm, .16in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
15P MTA156 HDR ASSY,R/A,OMIT Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 15 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 15 | Rectangular Power Connector | Part Number: 644958-1 | Internal Number: 644958-1 | 3.96 mm | TE Connectivity | TE Store |
15P Mta156 Hdr Assy,r/A,omit Rohs Compliant: Yes |Amp Te Connectivity 644958-1 | Newark Electronics |
Conn Wire to Board HDR 15 POS 3.96mm Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 644958-1?
Additional datasheets, footprints and schematics for 644958-1 are listed on our Part Details page. You can also find images and similar parts to 644958-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 644958-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 644958-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 644958-1 fall under?
The 644958-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 644958-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 644958-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 644958-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 644958-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 644958-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 644958-1 often in real-time on the comparison pages.
What if I can't find stock of 644958-1?
You can fill out our help required form which you can use to request a quote for 644958-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.