Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Power Positions | 9 |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Number of Positions | 9 |
Contact Layout | Inline |
Contact Base Material | Copper Alloy |
Contact Retention | Without |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Mating Area Plating Thickness | 100µm, 2.54µin |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 7A |
Mating Post Length | .4in, 10.16mm |
PCB Thickness (Recommended) | .063mm, 1.6in |
Height | 10.79mm, .425in |
Width | .3in, 7.62mm |
Length | 35.66mm, 1.404in |
Operating Voltage | 600VAC |
Housing Material | Polyester - GF |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 3.96mm, .156in |
Housing Color | Natural |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Mating Retention Type | Friction Lock |
PCB Mount Alignment | Without |
Mating Retention | With |
Mating Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Circuit Application | Power |
For Use With | MTA .156 Connector Assembly or SL .156 Connector Assembly |
Packaging Method | Package |
Packaging Quantity | 2000 |
Contact Type | Tab |
Header Type | Unshrouded |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Product Type | Header |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .125in, 3.17mm |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
09P MTA156 HDR W/LCK W/O#7 Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 9 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 9 | Rectangular Power Connector | Part Number: 644168-1 | Internal Number: 644168-1 | 3.96 mm | TE Connectivity | TE Store |
Conn Wire to Board | Avnet America |
Where can I find additional details, specifications and documents for a 644168-1?
Additional datasheets, footprints and schematics for 644168-1 are listed on our Part Details page. You can also find images and similar parts to 644168-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 644168-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 644168-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 644168-1 fall under?
The 644168-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 644168-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 644168-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 644168-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 644168-1 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 644168-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 644168-1 often in real-time on the comparison pages.
What if I can't find stock of 644168-1?
You can fill out our help required form which you can use to request a quote for 644168-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.