Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.96
|
3
in stock
|
Buy Now | |
TTI Europe
from US$1.01
|
13,200
in stock
|
Buy Now | |
TE Store
from US$0.95
|
236
in stock
|
Buy Now | |
Newark Electronics
from US$1.36
|
3
in stock
|
Buy Now | |
element14
from US$0.98
|
3
in stock
|
Buy Now | |
Future Electronics
from US$0.92
|
-
|
Buy Now | |
Avnet America
from US$0.79
|
-
|
Buy Now | |
Boersig
from US$0.89
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 6 |
---|---|
PCB Mount Orientation | Vertical |
Number of Power Positions | 6 |
Row-to-Row Spacing | .25mm, 6.35in |
Number of Rows | 2 |
Contact Current Rating (Max) | 12A |
Contact Mating Area Plating Thickness | 150 – 200µin, 3.81 – 5.08µm |
Multiple Contact Types | Without |
Contact Termination Area Plating Material | Pre-Tin |
Contact Retention | Without |
Contact Mating Area Plating Material | Pre-Tin |
Contact Layout | Matrix |
PCB Thickness (Recommended) | 1.57 – 2.36mm, .062 – .093in |
Operating Voltage | 600VAC |
Centerline (Pitch) | .25in, 6.35mm |
Housing Color | Natural |
UL Flammability Rating | UL 94V-2 |
Housing Material | Nylon |
Agency/Standard | UL |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | Yes |
PCB Mount Alignment | Without |
Strain Relief | Without |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
Mating Retention | With |
Panel Mount Feature | Without |
Mating Alignment | With |
Mating Retention Type | Positive Lock |
Assembly Integration Feature | Without |
Circuit Application | Power |
For Use With | Mates with Plug Housing (Using Socket Contacts) |
Packaging Method | Bag |
Packaging Quantity | 100 |
Sealable | No |
Connector System | Wire-to-Board |
Housing Type | Receptacle |
Product Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Pin |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .15in, 3.81mm |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
06P UMNL HDR ASSY W/O DRNS Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): 6.35 mm Header Receptacle Wire-to-Board 6 | Rectangular Power Connector | Part Number: 643749-1 | Internal Number: 643749-1 | 6.35 mm | TE Connectivity | TE Store |
Connector, Header, Mate-N-Lok, 6Way | Newark Electronics |
CONNECTOR, HEADER, MATE-N-LOK, 6WAY | element14 |
6 Position Universal MATE-N-LOK Plug | Future Electronics |
Conn Power HDR 6 POS 6.35mm Solder ST Thru-Hole 6 Terminal 1 Port | Avnet America |
06P UMNL HDR ASSY W-O DRNS | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
No. of Contacts | 6Contacts |
Gender | Header |
Pitch Spacing | 6.35mm |
Contact Termination Type | Through Hole |
No. of Rows | 2 Row, 2Rows |
Connector Mounting | PCB Mount |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Through Hole Vertical |
Where can I find additional details, specifications and documents for a 643749-1?
Additional datasheets, footprints and schematics for 643749-1 are listed on our Part Details page. You can also find images and similar parts to 643749-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 643749-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 643749-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 643749-1 fall under?
The 643749-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 643749-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 643749-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 643749-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 643749-1 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 643749-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 643749-1 often in real-time on the comparison pages.
What if I can't find stock of 643749-1?
You can fill out our help required form which you can use to request a quote for 643749-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.